The UCC2570D is a highly efficient, PWM (Pulse Width Modulation) controller integrated circuit produced by Texas Instruments (TI), designed for use in a wide range of power supply applications. This advanced controller is well-suited for isolated and non-isolated power systems that require precise voltage or current regulation, including telecom power supplies, industrial power systems, and server PSUs.
Key Features
- Advanced Control Methodology: The UCC2570D employs a sophisticated control algorithm that provides excellent stability and response under varying load conditions, ensuring reliable operation and high performance.
- High-Frequency Operation: Capable of operating at high switching frequencies, this controller enables the design of power supplies with smaller components, leading to a reduction in overall size and cost.
- Versatile Power Management: With its wide input voltage range and adjustable output parameters, the UCC2570D is a versatile solution that can adapt to different power requirements, simplifying the design process for engineers.
- Protection Features: The device includes a comprehensive suite of protection features such as over-current, over-voltage, under-voltage lockout, and thermal shutdown, safeguarding the power supply and the end application from various fault conditions.
Technical Specifications
- Operating Supply Voltage: 10 V to 16 V
- Switching Frequency: Up to 500 kHz
- Output Voltage: Adjustable based on external components
- Package: 14-Pin SOIC (Small Outline Integrated Circuit)
The UCC2570D is available in a compact, surface-mount package that is suitable for automated assembly processes, making it an ideal choice for mass production. Its robust design and comprehensive feature set make it a go-to solution for developers looking to create efficient and reliable power supply units.
With Texas Instruments' reputation for quality and support, the UCC2570D is backed by extensive documentation and design resources, including datasheets, application notes, and simulation tools, to assist engineers in integrating this controller into their designs seamlessly.