EN
  • EN
  • DE

UCC2580D-1

Part No UCC2580D-1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8.5 V to 16 V
Frequency - Switching 400kHz
Duty Cycle (Max) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 16-SOIC
Win Source Part Number 054647-UCC2580D-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2580D-1 CAD Model

Description

The UCC2580D-1 from Texas Instruments is a state-of-the-art, fixed-frequency, dual-mode PWM controller designed for high-performance, offline power supplies. This versatile controller integrates multiple features to enhance the efficiency and reliability of switched-mode power supplies (SMPS) such as AC/DC converters, DC/DC converters, and power factor correction (PFC) pre-regulators.

Key Features

  • Dual-Mode Operation: The UCC2580D-1 operates in either voltage mode or current mode, providing flexibility for different power supply topologies and allowing designers to optimize their systems for specific applications.
  • High-Frequency Operation: With an operational frequency range that extends up to 500 kHz, this controller enables the design of power supplies with smaller components, resulting in compact and cost-effective solutions.
  • Advanced Protection Features: It includes a range of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and undervoltage lockout (UVLO), ensuring the safety and longevity of the power supply under various fault conditions.
  • Soft-Start Capability: The soft-start function minimizes inrush current during startup, reducing stress on power components and improving system reliability.
  • Low Standby Power: Designed with energy efficiency in mind, the UCC2580D-1 helps to achieve low standby power consumption, making it suitable for applications that require compliance with energy-saving standards.

Applications

The UCC2580D-1 is ideal for a wide range of applications, including:

  • Offline AC/DC power supplies
  • Telecommunication power systems
  • Industrial power supplies
  • Power factor correction (PFC) circuits
  • Server and network power supplies

Technical Specifications

The UCC2580D-1 is available in a 14-pin SOIC package and is characterized for operation from -40°C to +105°C. It requires a supply voltage ranging from 10 V to 20 V and features a typical startup current of 100 µA. Its precision reference voltage is 5 V ±1%, which is critical for consistent performance in regulated power supply designs.

Conclusion

With its robust feature set and flexible operation modes, the Texas Instruments UCC2580D-1 PWM controller is an excellent choice for designers looking to create efficient, reliable, and compact power supplies for a variety of demanding applications.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, VOLTAGE-MO
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Lowest to $2.2993
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7500 $51.7500
22+ $4.7179 $103.7938
33+ $4.5705 $150.8265
46+ $4.4230 $203.4580
59+ $4.2756 $252.2604
79+ $3.8333 $302.8307
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess