EN
  • EN
  • DE

UCC2580N-3

Part No UCC2580N-3
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 16DIP / Forward Converter Regulator Positive or Negative Output Step-Up/Step-Down DC-DC Controller IC 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>DC DC Switching Controllers
Manufacturer Texas Instruments
Packaging Tube
Product Status Obsolete
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Forward Converter
Number of Outputs 2
Output Phases 1
Voltage - Supply (Vcc/Vdd) 8.5V ~ 16V
Frequency - Switching 400kHz
Duty Cycle (Max) 66%
Synchronous Rectifier No
Clock Sync No
Control Features Enable, Ramp, Soft Start
Temperature Range - Operating -40°C ~ 85°C
Mounting Through Hole
Case / Package 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number UCC258
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -UCC2580N,296-11672-5,-UCC2580N-3-NDR,TEXTISUCC2580N-3,-UCC2580N-3G4,-UCC2580N-3G4-NDR,-296-11672-5,-296-11672-5-ND,296-11672-5-NDR,2156-UCC2580N-3-TI
Standard Package 25
Win Source Part Number 1317688-UCC2580N-3
Ultra Librarian 3D Model Ultra Librarian UCC2580N-3 CAD Model

Description

The UCC2580N-3 is a state-of-the-art, fixed-frequency current-mode PWM controller designed by Texas Instruments for a wide range of power conversion applications. This robust and versatile controller is ideal for switch-mode power supplies, DC-DC converters, and other power electronic circuitry requiring precise control and reliable operation.

Key Features

  • Operating Frequency: The device operates at a fixed frequency of 3 MHz, allowing for the design of power supplies with smaller components, reduced noise, and improved efficiency.
  • High Current Drive Capability: With its high current drive capability, the UCC2580N-3 can directly drive power MOSFETs, reducing the need for additional driver circuitry.
  • Advanced Protection Features: It includes a variety of protection features such as over-current protection, thermal shutdown, and under-voltage lockout, ensuring safe operation under abnormal conditions.
  • Voltage Feed-forward: The voltage feed-forward compensation improves the response to input voltage changes and maintains stable operation over a wide input voltage range.
  • Soft-Start Function: The soft-start function minimizes inrush current during startup, contributing to the longevity of the power supply components.

Applications

The UCC2580N-3 is suitable for a variety of applications including:

  • AC-DC Power Supplies
  • Isolated and Non-Isolated DC-DC Converters
  • Telecommunication Equipment
  • Industrial Power Systems
  • LED Lighting Drivers

Technical Specifications

Parameter Value
Supply Voltage (Vcc) Up to 15V
Output Current 1A Peak
Operating Temperature Range -40°C to +85°C
Package Type PDIP-8

With its high-frequency operation and robust design, the UCC2580N-3 from Texas Instruments is an excellent choice for engineers looking to create compact, efficient, and reliable power supply solutions.

You May Also Be Interested in

Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 16QSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Texas Instruments
Lowest to $1.7463
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess