EN
  • EN
  • DE

UCC27201ADPRT

Part No UCC27201ADPRT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 120-V Boot, 3-A Peak, High Frequency, High-Side/Low-Side Driver | IC DVR HIGH/LOW SIDE 3A 10WSON
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel MOSFET
Supply Voltage (V) 8V ~ 17V
Logic Voltage - VIL, VIH 0.8V, 2.5V
Current - Peak Output (Source, Sink) 3A, 3A
Input Type Non-Inverting
High Side Voltage - Max (Bootstrap) 120V
Rise / Fall Time 8ns, 7ns
Temperature Range - Operating -40°C ~ 140°C
Mounting Style SMD
Manufacturer Package 10-WDFN Exposed Pad
Supplier Device Package 10-WSON (4x4)
Family Part Number UCC27201A
Manufacturer Pack Quantity 1
MSL Level 2 (1 Year)
Win Source Part Number 1276120-UCC27201ADPRT
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27201ADPRT CAD Model

Description

Introducing the UCC27201ADPRT from Texas Instruments

The UCC27201ADPRT by Texas Instruments stands as a robust, high-performance solution for your power management needs. This high-side and low-side driver is designed to operate with an input voltage range of 10 V to 20 V, making it an ideal choice for a diverse range of applications. The device is encapsulated in a compact 8-Pin PowerPAD™ TSSOP package, ensuring a minimal footprint on your PCB layout.

Key Features

  • High Current Capability: The UCC27201ADPRT boasts an impressive source and sink current of 4 A and 4 A, respectively, which allows for efficient driving of large power MOSFETs or IGBTs.
  • High Voltage Tolerance: With a bootstrap operation capability up to 120 V, this driver is suitable for high-voltage applications, providing the reliability and performance required for demanding environments.
  • Integrated Features: The device includes a high-voltage level-shift circuit, which ensures proper operation even during high-side floating supply voltages. This feature contributes to the versatility of the UCC27201ADPRT in various circuit configurations.
  • Robust Design: The driver is designed with protection features such as under-voltage lockout (UVLO) for both channels, which ensures that the device operates only when the supply voltage is sufficient, thus protecting your circuit from low voltage conditions.

Applications

The UCC27201ADPRT is suitable for a wide array of applications, including but not limited to:

  • DC/DC converters
  • Motor drives
  • Power supplies
  • Class-D audio amplifiers
  • Automotive applications

Reliability and Performance

With its advanced construction, the UCC27201ADPRT offers a reliable and high-performing solution for driving power switches. Texas Instruments' commitment to quality ensures that this driver will meet the stringent requirements of your power management systems, providing efficient operation and longevity.

Whether you're designing for industrial, automotive, or consumer electronics, the UCC27201ADPRT from Texas Instruments is a versatile and powerful component that will enhance the performance of your power conversion systems.

You May Also Be Interested in

IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175
Diodes Incorporated
IC GATE DRVR LOW-SIDE SOT23-6
Lowest to $0.5561
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Nisshinbo Micro Devices Inc.
1-CHANNEL HIGH SIDE SWITCH / High-Side Gate Driver IC Non-Inverting 6-DFN (1.6x1.6)
Lowest to $0.5131
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4227 $50.8767
51+ $1.9879 $101.3829
78+ $1.9258 $150.2124
108+ $1.8637 $201.2796
139+ $1.8015 $250.4085
186+ $1.6152 $300.4272
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess