EN
  • EN
  • DE

UCC27289D

Part No UCC27289D
Manufacturer Texas Instruments
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 8SOIC / Half Bridge Driver General Purpose NMOS, PMOS, Power MOSFET 8-SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr Texas Instruments
Package Tube
Output Configuration Half Bridge
Applications General Purpose
Interface Analog, Logic, PWM
Load Type Inductive, Capacitive, Resistive
Technology NMOS, PMOS, Power MOSFET
Current - Peak Output 3.5A, 2.5A
Voltage - Supply 8V ~ 16V
Voltage - Load 8V ~ 16V
Temperature Range - Operating -40°C ~ 125°C
Features Bootstrap Circuit
Fault Protection Current Limiting, Over Voltage, Short Circuit, UVLO
Mounting Type Surface Mount
Package / Case 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number UCC27289
Standard Package 75
RoHS Status Not applicable
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1340522-UCC27289D
Ultra Librarian 3D Model Ultra Librarian UCC27289D CAD Model

Description

The UCC27289D from Texas Instruments is a robust, high-performance half-bridge gate driver designed to efficiently control power MOSFETs and IGBTs. This driver is particularly well-suited for a range of applications, including switch-mode power supplies, motor drives, and DC-AC converters, where reliable and efficient high-side and low-side gate drive is critical.

Featuring a dual-channel configuration, the UCC27289D can deliver high peak current output of up to 4A for both channels, ensuring rapid charging and discharging of the gate capacitance of high-power transistors. This leads to reduced switching losses and improved overall efficiency. Its wide supply voltage range, from 10V to 20V, provides flexibility in system design and ensures compatibility with a variety of control ICs and power stages.

The UCC27289D stands out with its industry-leading negative voltage handling capability on the high-side driver, which can withstand up to -10V. This feature provides robust operation during high di/dt switching events, protecting the device and enhancing system reliability. Additionally, the driver incorporates cross-conduction prevention logic, which minimizes the chance of shoot-through current in the power stage, further safeguarding your application.

This driver's inputs are TTL and CMOS compatible, and it provides independent inputs for high-side and low-side gates, allowing for flexible control schemes. The UCC27289D is also designed with an enable function for added control and power-saving opportunities. Its compact SOIC-8 package makes it an excellent choice for space-constrained applications, while still offering excellent thermal performance.

In summary, the UCC27289D half-bridge driver from Texas Instruments is a reliable and efficient solution for driving power transistors in a variety of high-performance applications. Its robust design, combined with high drive strength and advanced protection features, ensure optimal performance and system protection in the most demanding scenarios.

You May Also Be Interested in

Infineon Technologies
IC REG BUCK SYNC ADJ 30PQFN
Lowest to $3.5562
Infineon Technologies
IC HALF BRIDGE DRVR 6A DSO36-72
Lowest to $156.4286
3Peak
MOTOR DRIVER NMOS PWM 8-DFN (2X2
Lowest to $0.1416
Infineon Technologies
MP - POWIRSTAGE / Driver
Lowest to $2.6247
ON Semiconductor
Half Bridge (2) Driver DC Motors, General Purpose Bipolar 14-MFPS
Need more? Email Us
Panasonic
IC HALF BRIDGE DRVR 1.2A 19WLCSP
Lowest to $1.0947
STMicroelectronics
IC HALF BRIDGE DRV 2.5A 48VFQFPN
Lowest to $1.2355
Texas Instruments
IC HALF BRIDGE DRIVER 60A 12LSON
Lowest to $4.0180
Monolithic Power Systems Inc.
Half Bridge Driver General Purpose Power MOSFET 8-SOICE
Lowest to $0.4692

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7317 $51.9510
75+ $1.4209 $106.5675
110+ $1.3765 $151.4150
155+ $1.3321 $206.4755
195+ $1.2877 $251.1015
260+ $1.1545 $300.1700
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,640 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess