EN
  • EN
  • DE
  • IT

UCC27425DGN

Part No UCC27425DGN
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description DUAL 4-A HIGH SPEED LOW SIDE MOSFET DRIVERS WITH ENABLE | IC MOSFET DVR DUAL HS 4A 8-MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type N-Channel, P-Channel MOSFET
Supply Voltage (V) 4V ~ 15V
Logic Voltage - VIL, VIH 1V, 2V
Current - Peak Output (Source, Sink) 4A, 4A
Input Type Inverting, Non-Inverting
Rise / Fall Time 20ns, 15ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP Exposed Pad
Supplier Device Package 8-MSOP-PowerPad
Family Part Number UCC27425
Manufacturer Pack Quantity 80
MSL Level 1 (Unlimited)
Win Source Part Number 1276150-UCC27425DGN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC27425DGN CAD Model

Description

Product Overview: Texas Instruments UCC27425DGN

The UCC27425DGN is a robust, high-speed, dual-channel MOSFET driver designed by Texas Instruments to cater to a wide array of power management applications. This powerful driver is engineered to deliver high peak current outputs typically necessary for efficiently driving power MOSFETs and IGBTs. Its dual-channel configuration allows for flexibility in design, providing options for independent high-side and low-side driving, or dual low-side driving configurations.

Encased in an 8-pin MSOP (Mini Small Outline Package) PowerPAD™, the UCC27425DGN ensures a compact footprint while offering enhanced thermal performance. This makes it an ideal choice for space-constrained applications that also require efficient heat dissipation.

Key Features

  • High Peak Output Current: Capable of delivering peak currents up to 4 A, making it suitable for driving large capacitive loads with rapid switching times.
  • Independent Channels: Features two independent channels that can be configured for driving both high-side and low-side switches.
  • Low Propagation Delay: Fast propagation delays ensure better timing control and improved responsiveness of the power stage.
  • Input Logic Flexibility: Compatible with standard TTL and CMOS levels, the UCC27425DGN provides versatility in interfacing with control circuitry.
  • Thermal Protection: The MSOP PowerPAD™ package assists in superior thermal management, promoting reliability and longevity of the device.
  • Cross-Conduction Prevention: Built-in circuitry helps to prevent cross-conduction and shoot-through in half-bridge configurations.

Applications

The UCC27425DGN is suited for a variety of high-performance applications, including but not limited to:

  • DC/DC Converters
  • Motor Controllers
  • Power Supplies
  • Class-D Audio Amplifiers
  • Switch Mode Power Supplies (SMPS)
  • Brushless DC Motor Drives

With its combination of high-speed operation, high current capability, and dual-channel flexibility, the UCC27425DGN from Texas Instruments is an excellent choice for designers looking to improve the efficiency and performance of their power management systems.

You May Also Be Interested in

Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $1.0944
Texas Instruments
High-Voltage, High-Side and Low-Side Gate Drivers
Need more? Email Us
ON Semiconductor
IC GATE DRVR LOW-SIDE 8MLP
Lowest to $0.8536
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $12.7652
Micrel
Dual 1.5A-Peak Low-Side MOSFET Drivers in Advanced Packaging
Lowest to $11.6993
Rochester Electronics
HALF BRIDGE BASED MOSFET DRIVER
Lowest to $1.7166
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 10MSOP
Lowest to $0.7360
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.4912
Maxim Integrated
Dual Power MOSFET Drivers
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6664 $58.3240
85+ $1.3674 $116.2290
130+ $1.3246 $172.1980
175+ $1.2820 $224.3500
230+ $1.2392 $285.0160
305+ $1.1110 $338.8550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 25,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess