EN
  • EN
  • DE
  • IT

UCC27524ADR

Part No UCC27524ADR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DVR LO-SIDE DL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Supply Voltage - Operating 4.5 V to 18 V
Logic Voltage - VIL, VIH 1V, 2.3V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Non-Inverting
Rise and Fall Time 7ns, 6ns
Temperature Range - Operating -40°C to 140°C (TJ)
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 1115713-UCC27524ADR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian UCC27524ADR CAD Model

Description

The UCC27524ADR is a high-speed, dual-channel gate driver designed to efficiently drive MOSFETs and IGBTs. Manufactured by Texas Instruments, this integrated circuit is specifically engineered to address the needs of power management and conversion systems, providing robust and reliable gate drive performance.

Key Features

  • High Peak Output Drive Current: Capable of delivering up to ±5 A, the UCC27524ADR ensures effective charging and discharging of gate capacitances, translating into swift transitions and reduced switching losses.
  • Dual Non-Inverting Outputs: With two non-inverting drivers, the device allows for simultaneous control of two separate MOSFETs or IGBTs, making it ideal for high-frequency power applications.
  • Wide Supply Voltage Range: Operating from a supply voltage ranging from 4.5 V to 18 V, it is versatile enough to accommodate various design requirements and ensures compatibility with a broad range of power stages.
  • Industry-Leading Propagation Delays: The UCC27524ADR offers fast propagation delays and matching between channels, which is crucial for maintaining signal fidelity and timing precision in power conversion circuits.
  • Robust Output Drive: The device features a rail-to-rail output stage which ensures robust drive capability and efficient switching performance even at high output loads.

Applications

The UCC27524ADR is suited for a wide array of applications such as:

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Control Circuits
  • Inverters and Class-D Power Amplifiers
  • Power Factor Correction (PFC) Circuits

Package and Quality

Encased in an 8-pin SOIC package, the UCC27524ADR offers a compact footprint for space-constrained applications. Texas Instruments' commitment to quality ensures that this gate driver meets the highest performance and reliability standards, making it a trusted choice for engineers and designers across various industries.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR LOW-SIDE 8SOIC
Lowest to $0.6033
Diodes Incorporated
IC GATE DRVR HIGH-SIDE 8SO
Lowest to $1.4356
ON Semiconductor
IC GATE DRVR HIGH-SIDE 14SOP
Lowest to $1.3224
Diodes Incorporated
New Synchronous Rectifier Controller further improves power supply efficiency
Lowest to $0.9771
Intersil Corporation
Synchronous Rectified Buck MOSFET Drivers
Lowest to $11.3975
Micrel
6A-Peak Low-Side MOSFET Driver
Lowest to $18.2432
Diodes Incorporated
IC GATE DRV HALF-BRDG DFN3030-10
Need more? Email Us
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $1.3314
Diodes Incorporated
IC GATE DRVR HALF-BRIDGE 8SO
Lowest to $0.8361

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2141 $50.3135
570+ $0.1757 $100.1490
885+ $0.1702 $150.6270
1,215+ $0.1647 $200.1105
1,575+ $0.1592 $250.7400
2,105+ $0.1427 $300.3835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 125,000 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess