EN
  • EN
  • DE

UCC27526DSDR

Part No UCC27526DSDR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description Dual 5-A High-Speed Low-Side Gate Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration Low-Side
Channel Type Independent
Number of Drivers 2
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 4.5 V ~ 18 V
Logic Voltage - VIL, VIH 1V, 2.3V
Current - Peak Output (Source, Sink) 5A, 5A
Input Type Inverting, Non-Inverting
Rise / Fall Time (Typ) 7ns, 6ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package 8-WDFN Exposed Pad
Manufacturer Package 8-SON (3x3)
Win Source Part Number 1276164-UCC27526DSDR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27526
Introduction Date May 03, 2012
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCC27526DSDR CAD Model

Description

The UCC27526DSDR is a high-speed, dual-channel, low-side gate driver device designed by Texas Instruments to deliver robust and efficient performance in driving power MOSFETs and IGBTs. This gate driver is particularly suitable for high-frequency power conversion applications that require efficient switching, such as in switch-mode power supplies, motor controllers, inverters, and DC-DC converters.

Key Features

  • Output Drive Strength: The UCC27526DSDR offers a strong drive strength of 4A source and 4A sink current capability, ensuring fast and reliable switching of connected power devices.
  • Independent Inputs: With two independent input channels, it allows for flexible control schemes, including the ability to drive two separate MOSFETs or IGBTs or to control both the high-side and low-side switches in a half-bridge configuration.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, making it compatible with a variety of control logic levels and providing design flexibility.
  • High-Speed Operation: The device is capable of high-speed operation with propagation delays as low as 13ns, ensuring minimal delay between the control input signal and the power device switching, which is critical for high-frequency applications.
  • Robust Output Drive: The UCC27526DSDR features robust output drive stages with pull-up and pull-down resistance to help protect against Miller-induced parasitic turn-on.
  • Industry-Standard Package: The device is available in an industry-standard SOIC-8 package, which is widely accepted and provides a compact footprint for space-constrained applications.

Applications

The versatility and performance of the UCC27526DSDR make it an excellent choice for a wide range of applications, including but not limited to:

  • DC-DC Converters
  • Motor Drives
  • Power Inverters
  • Renewable Energy Systems
  • Power Supply Modules

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability. The UCC27526DSDR is no exception and is designed to meet the stringent requirements of industrial and commercial power electronics. With its robust design and high-performance characteristics, the UCC27526DSDR is an ideal choice for designers looking to enhance the efficiency and longevity of their power management systems.

You May Also Be Interested in

Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Infineon Technologies
IC GATE DRV HALF BRD/LOW SOT23-6 / Half-Bridge, Low-Side Gate Driver IC Inverting, Non-Inverting PG-SOT23-6-2
Lowest to $0.5285
Texas Instruments
IC GATE DRVR LOW-SIDE 16DIP / Low-Side Gate Driver IC Non-Inverting 16-PDIP
Lowest to $31.3291
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Maxim Integrated
MAX626 DUAL POWER MOSFET DRIVER
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Maxim Integrated
MAX8552 HIGH-SPEED, WIDE-INPUT,
Lowest to $2.3175

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.2078 $50.7794
56+ $1.8116 $101.4496
86+ $1.7550 $150.9300
118+ $1.6983 $200.3994
153+ $1.6417 $251.1801
204+ $1.4719 $300.2676
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,640 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess