EN
  • EN
  • DE

UCC27531DBVT

Part No UCC27531DBVT
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR IGBT/MOSFET SOT23-6 / Driver 5A 1-OUT High Side/Low Side Non-Inv 6-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 10 V ~ 32 V
Logic Voltage - VIL, VIH 1.2V, 2.2V
Current - Peak Output (Source, Sink) 2.5A, 5A
Rise / Fall Time (Typ) 15ns, 7ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package SOT-23-6
Manufacturer Package SOT-23-6
Win Source Part Number 798694-UCC27531DBVT
Popularity Medium
Supply and Demand Status Limited
Family Name UCC27531
Introduction Date December 17, 2012
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC27531DBVT CAD Model

Description

Overview of Texas Instruments UCC27531DBVT

The Texas Instruments UCC27531DBVT is a robust, high-speed, single-channel gate driver specifically designed to drive power MOSFETs, IGBTs, and SiC MOSFETs efficiently and with high precision. This driver IC is an excellent choice for a variety of switching applications, including motor control, power supplies, and inverters. It comes in a compact SOT-23-6 package, making it suitable for space-constrained applications.

Key Features

  • High-Current Drive Capability: The UCC27531DBVT can source up to 2.5 A and sink up to 5 A, ensuring rapid charging and discharging of the gate capacitance of power devices for fast switching transitions.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5 V to 18 V, allowing for flexible use with various control circuits and power stages.
  • High Noise Immunity: With its negative voltage handling capability down to -5 V on the input and robust ground bounce protection, the device ensures reliable operation in noisy environments.
  • Flexible Input Threshold: The gate driver supports both 3.3 V and 5 V logic levels, making it compatible with a wide range of control ICs and microcontrollers.
  • Split Output Configuration: The UCC27531DBVT features a split output that allows the designer to adjust the turn-on and turn-off speeds independently, optimizing switching performance and reducing electromagnetic interference (EMI).

Applications

  • Switch Mode Power Supplies (SMPS)
  • DC-DC Converters
  • Motor Drives
  • Inverters for Renewable Energy Systems
  • Power Factor Correction (PFC) Circuits

Conclusion

The UCC27531DBVT from Texas Instruments is a versatile and powerful gate driver, offering designers a high-performance solution for driving power semiconductors. Its robust design and advanced features ensure reliable operation in a wide range of power electronics applications. The device's small footprint and compatibility with various logic levels make it an ideal choice for modern, compact, and efficient power systems.

You May Also Be Interested in

NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Texas Instruments
100-V MAX SIMPLE 3-PHASE GATE DR / High-Side and Low-Side Gate Driver IC Non-Inverting 20-TSSOP
Lowest to $0.5463
Texas Instruments
Dual 4 A Peak High Speed Low-Side Power MOSFET Drivers 8-SOIC 0 to 70
Lowest to $1.6651
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Texas Instruments
120V LOW COST HS/LS DRIVER / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $3.5817

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8769 $56.3070
65+ $1.5401 $100.1065
105+ $1.4919 $156.6495
140+ $1.4438 $202.1320
180+ $1.3957 $251.2260
240+ $1.2513 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 370 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess