EN
  • EN
  • DE

UCC27537DBVR

Part No UCC27537DBVR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description 2.5-A and 5-A, 35-VMAX VDD FET and IGBT Single-Gate Driver
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Driven Configuration High-Side or Low-Side
Channel Type Single
Number of Drivers 1
Gate Type IGBT, N-Channel MOSFET
Operating Supply Voltage 10 V ~ 32 V
Logic Voltage - VIL, VIH 1.2V, 2.2V
Current - Peak Output (Source, Sink) 2.5A, 5A
Rise / Fall Time (Typ) 15ns, 7ns
Operating Temperature Range -40°C ~ 140°C (TJ)
Mounting SMD
Package SC-74A, SOT-753
Manufacturer Package SOT-23-5
Win Source Part Number 1276167-UCC27537DBVR
Manufacturer Homepage www.ti.com
Family Name UCC27537
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC27537DBVR CAD Model

Description

Product Overview: UCC27537DBVR from Texas Instruments

The UCC27537DBVR is a high-speed, single-channel, gate driver device designed by Texas Instruments to provide robust and efficient control for power MOSFETs, IGBTs, and SiC MOSFETs. With its ability to source and sink high peak currents, it is an ideal solution for a wide range of applications including motor drives, power supplies, inverters, and converters.

Key Features:

  • Drive Strength: The device can deliver high peak output currents of up to 2.5A source and 5A sink, making it suitable for driving a variety of power transistors in high-speed switching applications.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 4.5V to 18V, allowing for flexible usage in different circuit designs.
  • Fast Propagation Delays: The UCC27537DBVR boasts fast propagation delays typically around 17ns, ensuring quick response times for critical power conversion applications.
  • Output Drive Configuration: The device offers a split-output configuration which allows for the independent optimization of turn-on and turn-off times to minimize switching losses.
  • Robustness: Enhanced with negative voltage handling capability on the input and with robust ground bounce protection, it ensures reliable operation even in harsh industrial environments.
  • Industry-standard Package: It comes in a small 6-pin SOT-23 package, which is suitable for compact PCB layouts and is widely used across the industry.

Applications:

  • Switch Mode Power Supplies (SMPS)
  • Motor Control
  • Inverters and Converters
  • Power Factor Correction (PFC) Circuits
  • Class-D Audio Amplifiers
  • Induction Heating

Quality and Reliability:

As with all Texas Instruments products, the UCC27537DBVR is manufactured to the highest quality standards and is designed for reliable operation over an extended temperature range. Its robust design makes it an excellent choice for demanding applications that require consistent performance and long-term durability.

You May Also Be Interested in

ON Semiconductor
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.2691
Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Texas Instruments
IC ISOLATION / Low-Side Gate Driver IC Inverting, Non-Inverting 8-WSON (2x2)
Lowest to $1.9365
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
ON Semiconductor
IC MOSFET DVR DUAL BOOT 8-SOIC / Gate Driver IC
Lowest to $1.5444
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $5.8899
Infineon Technologies
AUIRS2004 - GATE DRIVER / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $0.5047
Microchip Technology
IC GATE DRVR LOW-SIDE 8SOIC / Low-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $3.7731
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5158 $53.0530
85+ $1.2438 $105.7230
125+ $1.2049 $150.6125
175+ $1.1660 $204.0500
225+ $1.1272 $253.6200
300+ $1.0106 $303.1800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,985 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess