EN
  • EN
  • DE

UCC27710DR

Part No UCC27710DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Half-Bridge Gate Driver IC - 8-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name UCC27710
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-52844-2, 296-52844-1, 296-52844-6, UCC27710DR-ND
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901717-UCC27710DR
Ultra Librarian 3D Model Ultra Librarian UCC27710DR CAD Model

Description

The UCC27710DR is a high-performance, half-bridge gate driver from Texas Instruments designed to efficiently drive power MOSFETs and IGBTs. This component is part of the UCC27710 series, known for its robustness and reliability in a wide range of power conversion applications.

Key Features

  • High-Side and Low-Side Driver: The UCC27710DR includes both a high-side and low-side driver, each capable of driving a N-channel power MOSFET or IGBT with a supply voltage of up to 600V.
  • High Drive Strength: This gate driver delivers peak source and sink current ratings of 1.8A and 2.8A, respectively, providing strong drive capabilities for fast switching performance.
  • Independent Inputs: Separate inputs for the high-side and low-side drivers allow for flexible control strategies, including non-synchronous switching.
  • Interlocking Function: An integrated interlock function helps prevent shoot-through by ensuring that both high-side and low-side FETs are not turned on simultaneously.
  • Under-Voltage Lockout (UVLO): Both the high-side and low-side drivers feature UVLO protection to ensure the driver operates only when the supply voltage is sufficient.

Applications

The UCC27710DR is suitable for a diverse set of applications that require efficient and reliable high-voltage switching. Typical applications include:

  • DC to AC Power Inverters
  • AC to DC Power Converters
  • Motor Drives
  • Class-D Audio Amplifiers
  • Switch Mode Power Supplies (SMPS)

Product Specifications

The UCC27710DR is offered in an 8-pin SOIC package, providing a compact solution for space-constrained applications. It operates over a wide temperature range from -40°C to 125°C, making it suitable for industrial environments. With its robust design, the UCC27710DR ensures efficient operation with excellent thermal performance, contributing to the longevity and reliability of the end application.

Ordering Information

To purchase the UCC27710DR, or to obtain datasheets and additional product resources, visit the Texas Instruments website or contact an authorized distributor. Ensure that you are acquiring the genuine product to take advantage of Texas Instruments' quality and support.

You May Also Be Interested in

Infineon Technologies
IC GATE DRVR HIGH-SIDE 8SOIC / High-Side Gate Driver IC Non-Inverting 8-SOIC
Lowest to $96.5250
Texas Instruments
AUTOMOTIVE 3-A, 120-V HALF BRIDG / Half-Bridge Gate Driver IC Non-Inverting 10-VSON (3x3)
Lowest to $1.9710
Rohm Semiconductor
IC GATE DRVR HIGH-SIDE HVSOF5
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 16SOIC / Half-Bridge Gate Driver IC 16-SOIC
Need more? Email Us
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8QFN / Half-Bridge Gate Driver IC Non-Inverting 8-QFN (3x3)
Lowest to $1.3109
IXYS
IC GATE DRVR LOW-SIDE TO220-5
Need more? Email Us
Microchip Technology
IC GATE DRVR LOW-SIDE 8DFN
Lowest to $12.5150
Monolithic Power Systems Inc.
IC GATE DRVR HALF-BRIDGE 8SOIC / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Lowest to $1.9865

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0424 $52.1200
120+ $0.8553 $102.6360
185+ $0.8286 $153.2910
250+ $0.8019 $200.4750
325+ $0.7752 $251.9400
435+ $0.6950 $302.3250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,250 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess