EN
  • EN
  • DE

UCC27712DR

Part No UCC27712DR
Manufacturer Texas Instruments
Catalog PMIC - Gate Drivers
Description IC GATE DRVR HALF-BRIDGE 8SOIC / 620-V, 1.8-A, 2.8-A High-Side Low-Side Gate Driver with Interlock
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Driven Configuration Half-Bridge
Channel Type Synchronous
Number of Drivers 2
Gate Type IGBT, N-Channel, P-Channel MOSFET
Supply Voltage (V) 10V ~ 20V
Logic Voltage - VIL, VIH 1.5V, 1.6V
Current - Peak Output (Source, Sink) 1.8A, 2.8A
High Side Voltage - Max (Bootstrap) 700V
Rise / Fall Time (Typ) 16ns, 10ns
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 2 (1 Year)
Popularity High
Supply and Demand Status Balance
Win Source Part Number 801996-UCC27712DR
Ultra Librarian 3D Model Ultra Librarian UCC27712DR CAD Model

Description

Product Overview: Texas Instruments UCC27712DR

The UCC27712DR from Texas Instruments is a high-performance, high-speed, dual-channel driver designed for use in power conversion applications. This driver is specifically engineered to drive N-Channel MOSFETs and IGBTs, making it an ideal choice for a variety of power supply and motor control circuits.

Key Features

  • High-Side and Low-Side Driver: The UCC27712DR is capable of driving both the high-side and low-side switches, providing efficient and reliable operation in half-bridge configurations.
  • High Drive Strength: With its robust output drive strength of 4 A for the high-side and 4 A for the low-side, the UCC27712DR can effectively switch power devices at high speeds, reducing switching losses and improving overall efficiency.
  • Wide Supply Voltage Range: It operates over a wide supply voltage range from 10 V to 20 V, accommodating various application requirements and ensuring compatibility with different system designs.
  • Fast Propagation Delays: The device boasts fast propagation delays (typically 13 ns), which minimizes transition times and further reduces power losses during switching.
  • Independent Inputs: Separate input pins for high-side and low-side gates provide design flexibility and simplify the implementation of control strategies.
  • Under-Voltage Lockout (UVLO): Both channels are equipped with UVLO to ensure that the driver operates only when the supply voltage is sufficient, enhancing system reliability.
  • Robust Construction: The UCC27712DR is designed to withstand negative voltage transients and features a 3.3-V logic compatible input, making it resilient in harsh electrical environments.

Applications

The UCC27712DR is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • AC/DC Converters
  • Motor Drives
  • Class-D Audio Amplifiers
  • Switched Mode Power Supplies

With its high performance and reliability, the UCC27712DR from Texas Instruments is an excellent choice for designers looking to optimize their power conversion and motor control systems.

You May Also Be Interested in

Infineon Technologies
12.7V~20V 2.6A 2.6A SOT-23-6 Gate Drivers RoHS
Lowest to $1.0187
Infineon Technologies
Gate Driver IC IGBT DSO-8
Lowest to $1.8918
Microchip Technology
IC GATE DRVR HALF-BRIDGE 85V / Half-Bridge Gate Driver IC Non-Inverting 8-SOIC
Need more? Email Us
Infineon Technologies
2EDL23N06PJ Infineon Technologies Gate Drivers 600V half-brdg,2.8A BSD, OCP, EN & FAULT datasheet, inventory, & pricing.
Lowest to $2.3284
Texas Instruments
UCC27531DBVRG4 Texas Instruments Gate Drivers 2.5-A/5-A single-cha nnel gate driver wi datasheet, inventory, & pricing.
Lowest to $0.8150
SHANGHAI BELLING CO., LTD.
SOT-23-6 Motor Drivers, Controllers RoHS
Lowest to $0.0815
NXP / Nexperia
HALF BRIDGE W/ OPT DRIVER ACE-Q1 / Gate Driver IC 180-VFBGA (8x8)
Need more? Email Us
Awinic
Full-Bridge FCQFN-20L(2x3) Motor Drivers, Controllers RoHS
Lowest to $0.8732
Infineon Technologies
10V~17.5V 700mA 360mA DSO-8 Gate Drivers RoHS
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5068 $50.6800
245+ $0.4159 $101.8955
375+ $0.4029 $151.0875
515+ $0.3899 $200.7985
665+ $0.3769 $250.6385
890+ $0.3379 $300.7310
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,980 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess