EN
  • EN
  • DE

UCC2803DTRG4

Part No UCC2803DTRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 054648-UCC2803DTRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2803DTRG4 CAD Model

Description

Product Overview: UCC2803DTRG4 from Texas Instruments

The UCC2803DTRG4 is a low-power, high-performance, BiCMOS current-mode pulse width modulation (PWM) controller designed by Texas Instruments. This efficient and versatile IC is specifically tailored for power supply applications that require a low startup current and operation at low input voltages. Its robust design and advanced features make it an ideal choice for a wide range of power management solutions.

Key Features

  • Low Startup and Operating Current: The UCC2803DTRG4 boasts a startup current of typically 0.5 µA and an operating current of 2.5 mA, making it an energy-efficient solution for battery-operated devices and energy-sensitive applications.
  • High-Frequency Operation: With the capability to operate at frequencies up to 1 MHz, this controller allows for smaller-sized components, reducing the overall footprint and cost of the power supply design.
  • Current-Mode Control: Current-mode control provides inherent line feed-forward, cycle-by-cycle current limiting, and ease of loop compensation, which results in a reliable and stable power supply design.
  • Automatic Feed-Forward Compensation: The device includes automatic feed-forward compensation to handle wide input voltage variations without compromising performance.
  • Trimmed Oscillator Discharge Current: The internal oscillator’s discharge current is trimmed, ensuring precise duty cycle clamping and frequency control across various temperature and supply variations.

Applications

The UCC2803DTRG4 is versatile and can be used in a variety of applications, including:

  • Offline Power Supplies
  • DC-DC Converters
  • Battery Chargers
  • Portable Devices
  • Power Tools
  • LED Drivers

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the UCC2803DTRG4 is no exception. It is designed to meet stringent industry standards, ensuring long-term reliability and consistent performance in your power supply applications.

Whether you are designing a power supply for consumer electronics, industrial systems, or portable applications, the UCC2803DTRG4 from Texas Instruments offers a compact, efficient, and reliable solution that can meet the needs of your project.

You May Also Be Interested in

Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR BUCK 10MSOP
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
STEP-DOWN SWITCHING REGULATOR
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
26+ $1.9997 $51.9922
61+ $1.6408 $100.0888
95+ $1.5896 $151.0120
131+ $1.5383 $201.5173
169+ $1.4870 $251.3030
226+ $1.3332 $301.3032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 26 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess