EN
  • EN
  • DE

UCC28056BDBVR

Part No UCC28056BDBVR
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC POWER MANAGEMENT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features PFC IC Discontinuous (Transition) - SOT-23-6
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package SOT-23-6
Case / Package SOT-23-6
Family Name UCC28056
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 296-UCC28056BDBVRTR, 296-UCC28056BDBVRDKR, 296-UCC28056BDBVRCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901721-UCC28056BDBVR
Ultra Librarian 3D Model Ultra Librarian UCC28056BDBVR CAD Model

Description

The UCC28056BDBVR from Texas Instruments is a state-of-the-art Power Factor Correction (PFC) controller IC designed to provide efficient power conversion with reduced total harmonic distortion (THD) for a variety of applications. This advanced component is specifically engineered to meet stringent energy-saving standards and is ideal for use in systems requiring compliance with global energy regulations.

Key Features

  • Transition Mode PFC: The UCC28056BDBVR operates in transition mode, also known as critical conduction mode (CrM), which allows for zero-current switching, reducing switching losses and improving overall efficiency.
  • Wide VCC Range: This IC supports a wide operating VCC range, accommodating various power supply designs and ensuring stable operation under different power conditions.
  • Improved THD Performance: The device is designed to deliver excellent THD performance, which is crucial for reducing electrical noise and maintaining power quality in AC power systems.
  • Robust Protection Features: It includes multiple protection features such as over-voltage, over-current, and over-temperature protection, enhancing the reliability and safety of the end application.
  • Low Standby Power: The UCC28056BDBVR is optimized for low standby power consumption, making it suitable for applications that require high efficiency in standby modes, such as home appliances and industrial systems.

Applications

The UCC28056BDBVR is versatile and can be used in a range of applications, including:

  • AC-DC Adapters for Notebooks, TVs, and Gaming Consoles
  • Open Frame Switching Power Supplies
  • Power Supplies for Desktops and Servers
  • Industrial Power Systems

Package and Quality

Encased in a compact SOT-23-6 package, the UCC28056BDBVR is designed for space-constrained applications. Texas Instruments ensures high-quality production standards, making this product reliable for critical and high-performance environments.

Environmental Compliance

Texas Instruments is committed to environmental stewardship. The UCC28056BDBVR complies with RoHS standards, minimizing the use of hazardous substances in electronic components and promoting sustainability.

You May Also Be Interested in

NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.5454
Texas Instruments
IC PFC CTR AVERAGE 200KHZ 16SOIC
Need more? Email Us
Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Lowest to $1.6958
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
270+ $0.1869 $50.4630
655+ $0.1534 $100.4770
1,010+ $0.1486 $150.0860
1,395+ $0.1438 $200.6010
1,800+ $0.1390 $250.2000
2,410+ $0.1246 $300.2860
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,360 pieces
MOQ: 270 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess