EN
  • EN
  • DE

UCC2805D

Part No UCC2805D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 081871-UCC2805D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UCC2805D CAD Model

Description

Overview of Texas Instruments UCC2805D

The UCC2805D from Texas Instruments is a low-power, BiCMOS current-mode pulse-width modulation (PWM) controller. This device is designed for a wide range of power supply applications and is particularly well-suited for portable and battery-powered devices due to its low startup and operating current features.

Key Features

  • Low Startup and Operating Current: The UCC2805D boasts a startup current of typically 0.5 µA and an operating current of 1 mA, making it an energy-efficient choice for modern electronic devices.
  • Current Mode Control: This PWM controller operates using current mode control, providing fast response to load changes and inherent protection against short circuits.
  • Wide Operating Range: It can function over a wide range of input voltages, accommodating various applications and ensuring versatility in system design.
  • High-Frequency Operation: The UCC2805D is capable of operating at frequencies up to 1 MHz, allowing for smaller external components and reduced noise susceptibility.
  • Programmable Soft Start: This feature limits inrush current during startup, enhancing the reliability and longevity of the power supply and its load.
  • Under-Voltage Lockout (UVLO): The built-in UVLO feature ensures that the device operates only when the supply voltage is within an acceptable range, protecting the system from low-voltage conditions.

Applications

The UCC2805D is versatile and can be used in a variety of applications, including:

  • Portable and battery-powered equipment
  • DC-DC converters
  • Off-line power supplies
  • Telecommunication power systems
  • Industrial power supplies

Package and Availability

The Texas Instruments UCC2805D is available in an 8-pin SOIC package, which is suitable for surface-mount technology (SMT) and compatible with standard PCB manufacturing processes. Its compact size and power-saving features make it an excellent choice for designing efficient, space-constrained power supply systems.

For detailed technical specifications, application circuits, and additional resources, designers and engineers are encouraged to consult the datasheet and product support documentation available on the Texas Instruments website.

You May Also Be Interested in

Unitrode
1A, 500KHZ BIPOLAR, CDIP8
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4250
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $71.9487
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $41.3342
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.6722
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $9.6086

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1374 $51.2976
58+ $1.7538 $101.7204
89+ $1.6990 $151.2110
122+ $1.6442 $200.5924
158+ $1.5894 $251.1252
211+ $1.4250 $300.6750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,380 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess