EN
  • EN
  • DE

UCC28063D

Part No UCC28063D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description Natural Interleaving™ Transition-Mode PFC Controller with Improved Audible Noise Immunity | IC PFC CTRLR TRANSITION 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Bulk
Mode Discontinuous (Transition)
Current - Startup 100μA
Supply Voltage (V) 14V ~ 21V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UCC28063
Manufacturer Pack Quantity 40
MSL Level 1 (Unlimited)
Win Source Part Number 1276201-UCC28063D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28063D CAD Model

Description

Introducing the UCC28063D from Texas Instruments

The UCC28063D is a state-of-the-art transition-mode Power Factor Correction (PFC) controller designed by Texas Instruments, crafted to deliver high efficiency and performance for AC/DC power supplies. This innovative controller is specifically engineered to address the needs of systems that require a low Total Harmonic Distortion (THD) and high Power Factor (PF), making it an ideal choice for applications such as servers, televisions, and other high-power consumer electronics.

Key Features

  • Natural Interleaving™ Technology: The UCC28063D incorporates Texas Instruments' unique Natural Interleaving technology, which enables multi-phase operation, reducing ripple current and extending the life of the input capacitors.
  • Advanced Energy Saving: With its ability to maintain high efficiency across a wide load range, the device contributes to significant energy savings, making it suitable for energy-sensitive applications.
  • Enhanced Performance: The device offers a robust feature set that includes programmable frequency modulation for reduced EMI, and enhanced light-load efficiency, ensuring optimal performance in a variety of conditions.
  • Improved System Reliability: The UCC28063D is designed to protect against overvoltage, undervoltage, overcurrent, and overtemperature, enhancing the reliability and longevity of the end system.

Applications

The versatility of the UCC28063D allows it to be used in a wide array of applications. It is particularly well-suited for:

  • AC/DC power supplies for servers and telecom
  • High-power adapters for gaming consoles and computers
  • Power supplies for LCD TVs and monitors
  • Industrial power systems

Technical Specifications

The UCC28063D comes in a 16-pin SOIC package and operates over a wide temperature range, ensuring reliable performance in various environments. The device's input voltage range, switching frequency, and other critical parameters can be tailored to specific applications, offering designers flexibility in their power supply designs.

In conclusion, the UCC28063D from Texas Instruments is a powerful solution for advanced PFC applications, offering efficiency, reliability, and versatility. Its advanced features make it a go-to choice for engineers looking to improve the power quality and energy efficiency of their systems.

You May Also Be Interested in

Richtek USA Inc.
IC PFC CTRLR CRM 8SOP
Lowest to $2.7242
Fairchild/ON Semiconductor
CRITICAL CONDUCTION MODE PFC CON / PFC IC
Lowest to $7.3955
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617
Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.3679
Texas Instruments
IC PFC CTR TRANS 45KHZ 16SOIC
Lowest to $2.2212
Micrel
VARIABLE FEEDFORWARD PFC/PWM CON
Lowest to $16.9924

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6830 $50.4900
75+ $1.3809 $103.5675
115+ $1.3378 $153.8470
155+ $1.2946 $200.6630
200+ $1.2515 $250.3000
270+ $1.1220 $302.9400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess