EN
  • EN
  • DE

UCC28070PWRG4

Part No UCC28070PWRG4
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CONTROLLER CCM 20TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Mode Continuous Conduction (CCM)
Frequency - Switching Adjustable
Current - Startup 20mA
Supply Voltage - Operating 11.2 V to 21 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 20-TSSOP
Win Source Part Number 1115768-UCC28070PWRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28070PWRG4 CAD Model

Description

Product Overview: Texas Instruments UCC28070PWRG4

The UCC28070PWRG4 is a sophisticated power management integrated circuit (IC) from Texas Instruments, designed to facilitate the creation of high-performance, power-efficient interleaved power factor correction (PFC) circuits. This advanced IC is an ideal component for applications requiring compliance with power factor regulations and for systems that demand high power factor and low total harmonic distortion across a wide range of load conditions.

Key Features

  • Interleaved Dual-Channel Control: The UCC28070PWRG4 incorporates a dual-phase continuous conduction mode (CCM) PFC controller, which enables interleaved operation of two power channels. This interleaving reduces ripple current in both the input and output, resulting in smaller and less expensive magnetic components and capacitors.
  • Advanced Current Sensing: It features precise average current mode control, which ensures balanced current sharing between phases and improves the overall performance and reliability of the power supply.
  • Wide Range of Operating Frequencies: With the ability to operate at switching frequencies up to 250kHz, the device allows flexibility in the design of the power supply, enabling optimization of efficiency and component size.
  • Efficient Power Management: The UCC28070PWRG4 is designed to optimize power conversion efficiency, which is crucial for energy-saving applications and for meeting various international energy standards.

Applications

The UCC28070PWRG4 is versatile and can be used in a wide array of applications, particularly where power efficiency and power factor correction are essential. Common applications include:

  • High-power AC-DC adapters
  • Power supplies for servers and telecommunications
  • Industrial power systems
  • Large-screen LCD and PDP televisions

Package and Quality

Encased in a TSSOP-16 package, the UCC28070PWRG4 is designed to meet the rigorous demands of industrial and commercial power supply applications. Texas Instruments ensures high standards of quality and reliability, making this PFC controller a trusted choice for engineers and designers looking to enhance the performance of their power management systems.

With its advanced features and versatile applications, the UCC28070PWRG4 from Texas Instruments stands as a leading solution for power factor correction in a wide range of power supply designs.

You May Also Be Interested in

Renesas Electronics America
IC PFC CTRLR CRM 8SOP
Lowest to $0.9425
ON Semiconductor
POWER FACTOR CORRECTION / PFC IC
Lowest to $0.6722
Renesas Electronics America
POWER FACTOR CORRECTION / PFC IC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCFF/CRM 10SOIC
Lowest to $6.1943
Monolithic Power Systems Inc.
IC PFC CTRLR BCM 8SOIC
Lowest to $0.9270
ON Semiconductor
IC PFC CTL CCM/DCM 100KHZ 16SOIC
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM/DCM 8SOIC / PFC IC Critical Conduction (CRM), Discontinuous Conduction (DCM) 8-SOIC
Lowest to $0.3064
Texas Instruments
IC POWER MANAGEMENT / PFC IC Discontinuous (Transition) SOT-23-6
Lowest to $0.4483
Texas Instruments
IC PFC CTR AVERAGE 120KHZ 16SOIC
Lowest to $3.9572

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9619 $52.9045
115+ $0.9011 $103.6265
175+ $0.8706 $152.3550
250+ $0.8098 $202.4500
325+ $0.7793 $253.2725
405+ $0.7489 $303.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,650 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess