EN
  • EN
  • DE

UCC2808ADTR-2

Part No UCC2808ADTR-2
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR PUSH-PULL 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 4.1 V to 15 V
Frequency - Switching 194kHz
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 8-SOIC
Win Source Part Number 035775-UCC2808ADTR-2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2808ADTR-2 CAD Model

Description

The UCC2808ADTR-2 by Texas Instruments is a cutting-edge, low-power, BiCMOS current-mode pulse-width modulation (PWM) controller. Designed with advanced technology, this device is optimized for efficient power conversion and management, making it an ideal choice for a wide range of applications, including but not limited to switch-mode power supplies, DC-DC converters, and power factor correction circuits.

Key Features

  • Low Startup and Operating Current: The UCC2808ADTR-2 boasts an ultra-low startup current of 0.5 µA and a low operating current of 3 mA, ensuring energy-efficient operation in various power systems.
  • High-Frequency Operation: Capable of operating at frequencies up to 1 MHz, this PWM controller allows for smaller passive components, resulting in compact and lightweight power supply designs.
  • Dual Output Drive Stages: It features push-pull output stages that can deliver peak currents of ±1 A, providing robust drive capability for power MOSFETs and IGBTs.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is precisely trimmed to ensure accurate and repeatable frequency settings, which is crucial for consistent performance across multiple units.
  • Programmable Slope Compensation: This function helps to stabilize the peak current mode control loop, especially in applications with duty cycles greater than 50%.

Applications

Due to its versatile nature, the UCC2808ADTR-2 is suitable for a variety of power supply applications, including:

  • AC-DC Converters
  • Isolated and Non-Isolated DC-DC Converters
  • Offline Power Supplies
  • Telecom and Datacom Power Systems
  • Industrial Power Systems

Product Specifications

The UCC2808ADTR-2 is available in a TSSOP-8 package, providing a compact footprint for space-constrained applications. It operates over an extended temperature range of -40°C to +85°C, ensuring reliability in harsh environments. With its advanced features and robust design, the UCC2808ADTR-2 from Texas Instruments is a smart choice for designers seeking a high-performance, energy-efficient PWM controller for their power management solutions.

You May Also Be Interested in

Intersil
SWITCHING CONTROLLER
Need more? Email Us
Renesas Electronics America
IC REG CTRLR BOOST/FLYBK 16SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Maxim Integrated
IC REG CTRLR MULT TOPOLOGY 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Renesas Electronics America
IC REG CTRLR FULL-BRIDGE 20QSOP
Lowest to $9.9700
Texas Instruments
UC2875-EP ENHANCED PRODUCT PHASE
Need more? Email Us
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.1489 $50.3824
39+ $2.5837 $100.7643
60+ $2.5030 $150.1800
83+ $2.4223 $201.0509
107+ $2.3415 $250.5405
143+ $2.0993 $300.1999
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,800 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess