EN
  • EN
  • DE

UCC2809D-2

Part No UCC2809D-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR BST FLYBK ISO 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Isolated
Topology Boost, Flyback, Forward
Voltage - Start Up 10V
Supply Voltage - Operating 8 V to 19 V
Duty Cycle 70%
Frequency - Switching 1MHz
Control Features Frequency Control, Soft Start
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-SOIC
Mounting Surface Mount
Win Source Part Number 081293-UCC2809D-2
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC2809D-2 CAD Model

Description

Product Overview: Texas Instruments UCC2809D-2

The Texas Instruments UCC2809D-2 is a low-power, biCMOS current-mode pulse-width modulation (PWM) controller designed for a wide range of power supply applications. This versatile chip is tailored for off-line and DC-to-DC converter applications, offering a compact solution for power management challenges.

Key Features

  • Adjustable Operating Frequency: The UCC2809D-2 allows for an adjustable switching frequency that can range from 10kHz to 1MHz, providing flexibility to designers in optimizing their power supply designs for efficiency and component size.
  • Low Startup and Operating Current: With a startup current of less than 1µA and an operating current of 1.1mA, the device is highly efficient, making it suitable for battery-operated and energy-sensitive applications.
  • Current Mode Control: The current mode control provides improved transient response, simplified loop compensation, and inherent protection against overcurrent conditions.
  • High Peak Current Drive Capability: The UCC2809D-2 is capable of delivering peak output currents of ±1A, allowing it to drive large MOSFETs or IGBTs directly, reducing the need for additional driver components.
  • Trimmed Oscillator Discharge Current: This feature ensures consistent and accurate frequency settings over the entire range of the chip's operation.
  • Soft Start: The built-in soft-start function gradually increases the output voltage to reduce the stress on the power supply components during startup.

Applications

The UCC2809D-2 is ideal for a variety of applications, including:

  • AC-DC power supplies for consumer electronics
  • DC-DC converters for telecommunications and industrial systems
  • Offline power supplies
  • Portable power devices
  • Power supplies for LED lighting

Package and Availability

The device is available in an 8-pin SOIC package, making it easy to integrate into PCB designs with minimal space requirements. Texas Instruments ensures the availability of the UCC2809D-2 through their extensive distribution network, providing engineers with ready access to this high-performance PWM controller for their power management solutions.

For detailed technical specifications, application notes, and support resources, designers are encouraged to visit the Texas Instruments website or contact their local sales office.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Fairchild/ON Semiconductor
IC OFFLINE SWITCH / Converter Offline Topology
Lowest to $4.8914
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $7.1737
Renesas Electronics America
IC OFFLINE SWITCH MULT TOP 8SOIC
Lowest to $0.4635
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Diodes Incorporated
IC OFFLINE SWITCH MULT TOP 7SOIC
Lowest to $0.4250
Diodes Incorporated
IC REG CONTROLLER ACDC
Lowest to $6.5223

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
16+ $3.2317 $51.7072
38+ $2.6517 $100.7646
59+ $2.5688 $151.5592
81+ $2.4860 $201.3660
105+ $2.4031 $252.3255
140+ $2.1545 $301.6300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,105 pieces
MOQ: 16 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess