EN
  • EN
  • DE
  • IT

UCC2817D

Part No UCC2817D
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description IC PFC CTRLR AVERAGE CURR 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Mode Average Current
Frequency - Switching 6kHz to 220kHz
Current - Startup 150μA
Supply Voltage - Operating 12 V to 17 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 035789-UCC2817D
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC2817D CAD Model

Description

The UCC2817D, crafted by Texas Instruments, stands as a pinnacle of power management technology. This innovative device belongs to the family of BiCMOS power factor correction (PFC) pre-regulators. It is meticulously engineered to enhance power supply performance by optimizing power factor and reducing harmonic distortion, which is vital for meeting regulatory standards and improving energy efficiency in a wide array of electronic applications.

Key Features

  • Advanced Control: The UCC2817D integrates a sophisticated average current mode control method, providing precise power regulation and facilitating continuous power factor correction.
  • High Flexibility: This component offers programmable switching frequencies up to 500kHz, allowing for flexibility in design and optimization of the power supply across various applications.
  • Wide Range of Operation: It operates over a broad input voltage range, making it suitable for universal input AC-DC converters.
  • Robust Protection Features: The device includes an array of protection features such as soft start, peak current limit, and overvoltage protection, ensuring reliable operation and longevity of the power supply system.

Applications

The UCC2817D is adept for use in a variety of applications, particularly where power efficiency and conservation are of the essence. These include:

  • AC-DC power supplies for desktop and server computers
  • Industrial power systems
  • Telecommunications equipment
  • Consumer electronics
  • Power supplies for LED lighting and displays

Technical Specifications

Parameter Value Package Type SOIC-16 Operating Temperature -40°C to +85°C Switching Frequency Up to 500kHz

With its advanced features and robust design, the UCC2817D from Texas Instruments is an optimal solution for designers seeking to create efficient, high-performance power supply systems with power factor correction capabilities.

You May Also Be Interested in

NXP / Nexperia
Power Management Specialized - PMIC 20V 0.27W 10%
Lowest to $1.3184
Fairchild/ON Semiconductor
POWER FACTOR CONTROLLER, VOLTAGE / PFC IC
Lowest to $0.7529
NXP / Nexperia
PFC CONTROLLER / PFC IC
Lowest to $0.5283
Monolithic Power Systems Inc.
PFC IC Boundary Conduction (BCM) 8-SOIC
Lowest to $1.5765
ON Semiconductor
IC REG LINEAR / PFC IC
Need more? Email Us
NXP / Nexperia
Power Management Specialized - PMIC TEA1716T/SO24//2/REEL 13 Q1/T1 *STANDARD MARK SMD
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CCM 110KHZ 8SOIC
Lowest to $4.6799
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.5044
Infineon Technologies
IC PFC CTRLR CCM 133KHZ 8DSO
Lowest to $1.8278

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3010 $58.5450
105+ $1.0676 $112.0980
165+ $1.0342 $170.6430
225+ $1.0008 $225.1800
290+ $0.9675 $280.5750
390+ $0.8673 $338.2470
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess