EN
  • EN
  • DE

UCC28220QDRQ1

Part No UCC28220QDRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Flyback, Forward Converter
Number of Outputs 2
Output Phases 1
Supply Voltage - Operating 8 V to 14.5 V
Frequency - Switching 200kHz to 2MHz
Duty Cycle (Max) 75%
Synchronous Rectifier No
Clock Sync No
Control Features Ramp, Soft Start
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 16-SOIC
Win Source Part Number 035794-UCC28220QDRQ1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28220QDRQ1 CAD Model

Description

Product Overview: UCC28220QDRQ1 from Texas Instruments

The UCC28220QDRQ1 is a robust and innovative PWM (Pulse Width Modulation) controller from Texas Instruments, meticulously engineered to meet the demanding requirements of modern power supply applications. This advanced controller is part of Texas Instruments' automotive-grade product offerings, designed to provide reliable and efficient power management solutions for the automotive industry, as well as for industrial and telecommunications equipment.

Key Features

  • Dual-Output Drive: The UCC28220QDRQ1 features a dual-output drive that can efficiently control both high-side and low-side MOSFETs, providing flexibility and precision in a variety of power conversion topologies.
  • Advanced Control Method: Utilizing advanced current mode control, this controller ensures fast transient response and excellent loop stability, making it ideal for applications requiring precise power regulation.
  • Wide Supply Voltage Range: With an operating range from 10V to 20V, the UCC28220QDRQ1 can accommodate a broad spectrum of power systems, enhancing its adaptability to different automotive and industrial environments.
  • Programmable Switching Frequency: The switching frequency of the UCC28220QDRQ1 is programmable, allowing designers to optimize their power supply design for efficiency or for reduced component size.
  • Thermal Shutdown Protection: The device includes a thermal shutdown feature that protects the system from overheating, ensuring long-term reliability and safety.

Applications

The UCC28220QDRQ1 is particularly well-suited for a range of applications that require efficient and reliable power conversion. These include:

  • Automotive power systems
  • DC/DC converters
  • Power supplies for telecommunications equipment
  • Industrial power systems

Quality and Reliability

As an automotive-qualified product, the UCC28220QDRQ1 meets the stringent quality standards of the AEC-Q100 Grade 1, ensuring performance across a wide temperature range from -40°C to +125°C. This makes it a reliable choice for applications exposed to harsh environments and extreme temperatures.

In conclusion, the UCC28220QDRQ1 PWM controller from Texas Instruments is a versatile and dependable solution for advanced power supply designs. Its combination of features and automotive-grade reliability makes it a top choice for engineers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.1062 $56.4248
9+ $11.5743 $104.1687
14+ $11.2126 $156.9764
19+ $10.8509 $206.1671
24+ $10.4892 $251.7408
32+ $9.4041 $300.9312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,015 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess