EN
  • EN
  • DE

UCC28250PWR

Part No UCC28250PWR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 20TSSOP / Current Mode PWM Controller -0.3V to 20.3V 1150kHz 20-Pin TSSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Output Type PWM Signal
Function Step-Up/Step-Down
Output Configuration Positive
Topology Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 4.7 V ~ 17 V
Frequency - Switching 85kHz ~ 1.15MHz
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable, Frequency Control, Ramp, Soft Start
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 20-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 20-TSSOP
Win Source Part Number 798707-UCC28250PWR
Popularity Medium
Supply and Demand Status Limited
Family Name UCC28250
Introduction Date November 01, 2009
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC28250PWR CAD Model

Description

Overview of UCC28250PWR from Texas Instruments

The UCC28250PWR is a sophisticated PWM controller designed by Texas Instruments to cater to the demanding requirements of high-performance power conversion systems. This device is engineered to facilitate the design and implementation of mid-to-high power, two-switch forward converters, and full-bridge power topologies. It is highly suitable for applications that require efficient and reliable power management solutions such as server power supplies, telecom power systems, and industrial power controls.

Key Features

  • Advanced Control Methods: The UCC28250PWR integrates both voltage mode and current mode control, providing designers with the flexibility to select the control method that best suits their application.
  • High Performance: With its ability to drive high-power applications, this controller supports switching frequencies up to 500 kHz, enabling the use of smaller, more efficient transformers and filters.
  • Enhanced Efficiency: The UCC28250PWR is designed to optimize efficiency across a wide load range, which is critical for energy-sensitive applications.
  • Synchronization Capability: It features the ability to synchronize to an external clock, which is essential for noise-sensitive applications or when multiple power supplies are used in parallel.
  • Protection Features: The device includes a suite of protection features such as over-current protection, over-voltage protection, and thermal shutdown, ensuring safe operation under abnormal conditions.

Package and Availability

The UCC28250PWR comes in a compact 24-pin TSSOP (Thin Shrink Small Outline Package) that is conducive for space-constrained applications. This package is designed for surface-mount technology, facilitating streamlined manufacturing and assembly processes.

Applications

With its robust design and versatile features, the UCC28250PWR is ideal for a variety of applications, including:

  • Telecom and Server Power Supplies
  • Industrial Power Systems
  • Data Center Power Infrastructure
  • Renewable Energy Systems
  • Uninterruptible Power Supplies (UPS)

Overall, the UCC28250PWR from Texas Instruments represents a reliable and efficient solution for advanced power management challenges, offering designers a high degree of functionality and performance.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Microchip Technology
HIGH VOLTAGE SYNCHRONOUS BUCK CO
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24QFN
Lowest to $4.2444
Renesas Electronics America
IC REG CTRLR MULT TOPOLOGY 8SOIC
Lowest to $29.3234
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0599 $52.7787
31+ $3.3312 $103.2672
47+ $3.2271 $151.6737
65+ $3.1230 $202.9950
83+ $3.0189 $250.5687
111+ $2.7066 $300.4326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess