EN
  • EN
  • DE

UCC2837D

Part No UCC2837D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description 8-Pin N-FET Linear Regulator Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Type Positive Adjustable
Number of Outputs 1
Operating Supply Current 1.2mA
Voltage - Input 2.2 V ~ 12 V
Operating Temperature Range -25°C ~ 85°C
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1276273-UCC2837D
Manufacturer Homepage www.ti.com
Family Name UCC2837D
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Quantity per package 75
Ultra Librarian 3D Model Ultra Librarian UCC2837D CAD Model

Description

The UCC2837D from Texas Instruments is a sophisticated power factor correction (PFC) controller designed for use in power supplies that require high efficiency and a low total harmonic distortion (THD). This integrated circuit (IC) is engineered to provide a cost-effective solution for power systems that need to meet stringent regulatory standards for power factor and efficiency.

Key Features

  • Highly Efficient Power Factor Correction: The UCC2837D is capable of achieving near-unity power factor, which is essential for reducing energy consumption and complying with international power standards.
  • Wide Operating Voltage Range: This controller operates over a broad input voltage range, accommodating various applications and ensuring stable performance under fluctuating power conditions.
  • Low Total Harmonic Distortion: By minimizing THD, the UCC2837D helps to ensure the quality of power is maintained, reducing stress on other components and extending the overall lifespan of the power system.
  • Advanced Control Methods: Utilizing advanced control techniques, the UCC2837D provides excellent line and load transient response, maintaining stable operation across a range of conditions.
  • Flexible Design: The IC's versatility allows it to be used in a variety of power supply designs, including those for consumer electronics, industrial systems, and communication equipment.

Product Applications

The UCC2837D is ideal for a range of applications where power efficiency and reliability are paramount. It is commonly used in:

  • Switched-mode power supplies (SMPS)
  • AC-DC adapters for laptops and personal computers
  • Power supplies for servers and telecom equipment
  • Industrial power systems requiring robust PFC

Technical Specifications

The UCC2837D is available in a standard SOIC-8 package, making it suitable for compact PCB layouts. It features an operating temperature range of -40°C to +85°C, ensuring reliable performance in a variety of environmental conditions. The device also includes protections such as over-voltage, under-voltage, and over-current, providing a safeguard for your power system against potential faults.

With its combination of performance, efficiency, and flexibility, the UCC2837D from Texas Instruments is an excellent choice for designers looking to improve the power quality and efficiency of their systems.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR SGL POS ADJ 8-SOIC
Lowest to $14.7667
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Texas Instruments
IC REG CTRLR SGL 5V 8VSSOP
Need more? Email Us
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Need more? Email Us
Maxim Integrated
IC REG CTRLR DUAL POS ADJ 10UMAX
Lowest to $3.6394
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $39.0899
Texas Instruments
IC LNR REG CTRLR 1OUT 16SOIC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess