EN
  • EN
  • DE

UCC28515N

Part No UCC28515N
Manufacturer Texas Instruments
Catalog PMIC - PFC (Power Factor Correction)
Description ADVANCED PFC/PWM COMBINATION CONTROLLERS | IC PFC/PWM COMB CTRLR 20-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Mode Average Current
Switching Frequency 200kHz
Current - Startup 100μA
Supply Voltage (V) 9.7V ~ 18V
Temperature Range - Operating -40°C ~ 105°C
Mounting Style Through Hole
Manufacturer Package 20-DIP
Supplier Device Package 20-PDIP
Family Part Number UCC28515
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1276293-UCC28515N
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC28515N CAD Model

Description

Introducing the UCC28515N Power Factor Correction and PWM Controller

The UCC28515N from Texas Instruments is a versatile and high-performance integrated circuit designed to provide both power factor correction (PFC) and pulse-width modulation (PWM) control in a single package. This advanced controller is specifically engineered to enhance the efficiency and reliability of power supplies in a wide range of applications, including telecommunication equipment, servers, and industrial systems.

Key Features

  • Integrated PFC and PWM: The UCC28515N combines a power factor correction (PFC) pre-regulator with a PWM controller, offering a comprehensive solution for power supply design and simplifying the overall system architecture.
  • Wide Input Voltage Range: It supports a broad input voltage range, making it suitable for applications that require operation across various global AC input voltages.
  • High Efficiency: With its advanced control methodology, the UCC28515N maximizes efficiency by reducing power loss, which is essential for energy-sensitive designs.
  • Low Total Harmonic Distortion (THD): The device is designed to minimize THD, improving power quality and meeting stringent regulatory standards for power supplies.
  • Multi-Mode Operation: The UCC28515N can operate in different modes, including discontinuous conduction mode (DCM) and continuous conduction mode (CCM), providing flexibility to cater to various application requirements.
  • Overcurrent Protection: The built-in overcurrent protection feature ensures the safety and longevity of the power supply by preventing damage from current overloads.

Application Flexibility

The UCC28515N is designed to be highly adaptable, suitable for both isolated and non-isolated power systems. Its versatility allows designers to use it in a variety of power conversion applications, ranging from offline AC-DC converters to DC-DC converters that require power factor correction.

Easy Implementation

With its integrated features and straightforward pin configuration, the UCC28515N simplifies the implementation process, reducing the time-to-market for product development. The device is housed in a robust package that ensures reliable operation even in challenging environments.

Overall, the UCC28515N from Texas Instruments stands out as an efficient, reliable, and flexible solution for modern power supply designs, providing both power factor correction and PWM control in a single, integrated package.

You May Also Be Interested in

Infineon Technologies
IC PFC CTRLR DCM 8DIP
Lowest to $1.1756
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
NXP / Nexperia
IC PFC CTRLR DCM 8SO
Lowest to $3.1289
Fremont Micro Devices USA
IC PFC CTRLR TRANSITION 8SOP
Need more? Email Us
ON Semiconductor
IC PFC CTRLR CRM 20SOIC
Need more? Email Us
Renesas Electronics America
R2A20118 - MIXED SIGNAL POWER FA
Lowest to $2.6253
Renesas Electronics America
IC REG LIN SWITCHING REG/CNTRLR / PFC IC
Need more? Email Us
Unitrode
1.5A, 120KHZ BIPOLAR, PQCC20
Need more? Email Us
Power Integrations
IC PFC CTRLR / PFC IC
Lowest to $3.2617

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3513 $52.2156
29+ $3.5703 $103.5387
44+ $3.4588 $152.1872
60+ $3.3472 $200.8320
78+ $3.2356 $252.3768
104+ $2.9009 $301.6936
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess