EN
  • EN
  • DE

IPS6041RTRLPBF

Part No IPS6041RTRLPBF
Manufacturer International Rectifier
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer INTERNATIONAL RECTIFIER
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826032-IPS6041RTRLPBF
Ultra Librarian 3D Model Ultra Librarian IPS6041RTRLPBF CAD Model

Description

The IPS6041RTRLPBF is a high-side power distribution switch from International Rectifier, now part of Infineon Technologies. It's designed for use in automotive and industrial applications where robust power management and protection are crucial.

Applications:

  • Automotive body control modules
  • Automotive power distribution
  • Industrial power supplies
  • Motor control systems
  • General purpose power distribution

Features:

  • Integrated overvoltage protection: protects the load from voltage surges.
  • Overcurrent protection: limits the current flow to prevent damage from short circuits or excessive loads.
  • Overtemperature protection: shuts down the switch if the temperature exceeds a safe limit, preventing thermal damage.
  • Short circuit protection: provides immediate protection against short circuits.
  • Diagnostic feedback: provides status information about the switch, such as overcurrent, overtemperature, and undervoltage conditions.
  • Low on-resistance: minimizes power dissipation and voltage drop across the switch.
  • High inrush current capability: Handles large inrush currents during startup without false tripping.
  • PWM capability: supports pulse-width modulation for controlling the load current.
  • RoHS compliant: complies with environmental regulations.

Benefits:

  • Enhanced system reliability: the built-in protection features prevent damage from common electrical faults.
  • Reduced component count: integrates multiple protection functions into a single device.
  • Improved system efficiency: the low on-resistance minimizes power losses.
  • Simplified design: reduces the complexity of the power distribution circuit.
  • Robust performance: designed to withstand harsh automotive and industrial environments.

Additional Details:

The IPS6041RTRLPBF typically operates with a supply voltage range suitable for automotive applications. The specific operating voltage range, current limit, and thermal shutdown temperature are detailed in the datasheet. This device is usually surface-mounted to a PCB. Refer to the datasheet for detailed electrical characteristics, thermal performance, and application guidelines.

You May Also Be Interested in

American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
Amprobe
ADV WIRE TRACER RCVR XMITTER CAS
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
Bourns Inc.
KIT POT ROTARY 5K-1M OHM 6PCS
Lowest to $97.1151
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
842
3M
SCOTCH BOOK TAPE 842, 1.88 IN X
Need more? Email Us
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Lowest to $0.0965

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess