EN
  • EN
  • DE

UCC28780DR

Part No UCC28780DR
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC OFFLINE SWITCH FLYBACK 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Converter Offline Flyback Topology Up to 1MHz 16-SOIC
Manufacturer Texas Instruments
Package Reel - TR
Supply Voltage 12V ~ 34V
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 16-SOIC (0.154", 3.90mm Width)
Case / Package 16-SOIC
Family Name UCC28780
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number UCC28780DR-ND, 296-50516-6, 296-50516-2, 296-50516-1
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 938073-UCC28780DR
Ultra Librarian 3D Model Ultra Librarian UCC28780DR CAD Model

Description

The UCC28780DR from Texas Instruments is a highly efficient, off-line, active clamp flyback controller that provides a cutting-edge solution for power supply design. This advanced controller is designed to meet stringent energy requirements while delivering exceptional performance for AC/DC power applications.

Key Features:

  • Advanced Active Clamp Technology: The UCC28780DR utilizes an innovative active clamp circuit that enables zero voltage switching (ZVS) for reduced switching losses and improved efficiency.
  • Multi-Mode Control: It operates in both continuous conduction mode (CCM) and discontinuous conduction mode (DCM), which allows for optimized performance across various load conditions.
  • High Efficiency: Designed to achieve high efficiency across a wide load range, this controller is ideal for applications where energy consumption is a critical factor.
  • Adaptive Dead-Time Management: The UCC28780DR provides adaptive dead-time management to further optimize efficiency and minimize electromagnetic interference (EMI).
  • Versatile Operating Range: It supports a wide range of input voltages and can be used for multiple output voltages, making it a flexible choice for various power supply designs.
  • Robust Protection Features: The controller includes overcurrent protection, overvoltage protection, and thermal shutdown to ensure safe and reliable operation under adverse conditions.

Applications:

The UCC28780DR is ideal for a variety of applications, including but not limited to:

  • Power adapters for consumer electronics
  • Power supplies for TVs and monitors
  • Industrial power supplies
  • Telecom power supplies

Package and Availability:

The Texas Instruments UCC28780DR comes in a compact SOIC-8 package, which is suitable for space-constrained applications. This controller is available for purchase from authorized distributors, ensuring easy integration into your power supply designs.

Conclusion:

With its advanced features, high efficiency, and robust protection mechanisms, the UCC28780DR from Texas Instruments stands out as a top choice for designers looking to create compact, energy-efficient power supplies without compromising on performance or safety.

You May Also Be Interested in

Fairchild/ON Semiconductor
SECONDARY SIDE PWM CONTROLLER / Converter Offline Topology
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 27kHz ~ 65kHz SC-74
Lowest to $1.5860
Monolithic Power Systems Inc.
IC OFFLINE SWITCH 16SOIC
Lowest to $1.6309
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Fairchild/ON Semiconductor
FAN104 - HIGH-FREQUENCY PRIMARY-
Lowest to $4.5934
Fairchild/ON Semiconductor
IC OFFLINE SWITCH 7DIP
Need more? Email Us
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.2691
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-5
Lowest to $0.2945
Renesas Electronics America
IC OFFLINE SW FLYBACK SOT23-6
Lowest to $0.7008

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.6711 $50.1330
75+ $1.3712 $102.8400
115+ $1.3284 $152.7660
160+ $1.2855 $205.6800
205+ $1.2427 $254.7535
270+ $1.1141 $300.8070
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 22,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess