EN
  • EN
  • DE

UCC28782BLRTWR

Part No UCC28782BLRTWR
Manufacturer Texas Instruments
Catalog OEM Parts (T - Z)
Description High density active clamp flyback controller, EMI dithering, x-cap discharge, bias power management 24-WQFN -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Height 800 µm
Length 4 mm
Number of Pins 24
Thickness 750 µm
Width 4 mm
Win Source Part Number 978761-UCC28782BLRTWR
Categories OEM Parts(T-Z)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC28782BLRTWR CAD Model

Description

The UCC28782BLRTWR is a state-of-the-art, fixed-frequency, flyback power converter from Texas Instruments (TI), designed to provide efficient and reliable power conversion for a wide range of applications. This advanced controller integrates multiple features to enhance performance, reduce component count, and simplify the design of power supplies.

Key Features

  • Zero-Voltage Switching (ZVS): The UCC28782BLRTWR is engineered to support ZVS, which minimizes switching losses and improves efficiency. ZVS allows the power switch to turn on when the voltage across it is zero, thereby reducing stress on the components and enhancing the longevity of the system.
  • High Efficiency: With its advanced control algorithms, the device achieves high efficiency across a wide load range, making it an excellent choice for energy-sensitive applications.
  • Compact Design: The integration of multiple functions within a single chip allows for a more compact power supply design, saving space on the printed circuit board (PCB).
  • Protection Features: The UCC28782BLRTWR includes a variety of protection features such as overcurrent protection (OCP), overvoltage protection (OVP), and thermal shutdown, ensuring safe operation under abnormal conditions.

Applications

The UCC28782BLRTWR is versatile and can be used in various applications, including:

  • AC/DC power supplies
  • Consumer electronics
  • Power adapters for mobile devices
  • Standby and auxiliary power supplies

Technical Specifications

The device operates at a fixed frequency and is available in a small-outline integrated circuit (SOIC) package. It supports a wide input voltage range, making it suitable for universal input applications. The UCC28782BLRTWR is designed for isolated flyback power supply topologies, providing a cost-effective solution without compromising performance.

Quality and Reliability

As with all Texas Instruments products, the UCC28782BLRTWR is manufactured to high standards of quality and reliability. TI's rigorous testing and quality control processes ensure that each device meets the stringent requirements necessary for industrial and consumer electronic applications.

You May Also Be Interested in

Mini-Circuits
RF Mixer, 2 to 600 MHz, SMT
Need more? Email Us
Coilcraft
Power inductor, shielded, 20% tol, SMT, RoHS, halogen-free
Lowest to $3.1289
Taiwan Semiconductor
Need more? Email Us
STMicroelectronics
Need more? Email Us
Taiwan Semiconductor
Need more? Email Us
Samtec Inc.
Flexible Surface Mount Board Stacking Header, 2.00 mm Pitch
Need more? Email Us
Texas Instruments
IC REG CONV DDR 1OUT 24WQFN / series Converter, DDR Voltage Regulator IC 1 Output 24-WQFN (4x4)
Lowest to $4.0118
Panasonic
Need more? Email Us
Infineon Technologies
Contact for details
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3015 $51.6180
29+ $3.5295 $102.3555
44+ $3.4192 $150.4448
61+ $3.3089 $201.8429
79+ $3.1986 $252.6894
105+ $2.8677 $301.1085
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,445 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess