EN
  • EN
  • DE
  • IT

UCC28C44D

Part No UCC28C44D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description BICMOS LOW POWER CURRENT MODE PWM CONTROLLER | IC OFFLINE CTRLR PWM UVLO 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Output Phases 1
Supply Voltage 9V ~ 18V
Switching Frequency Up to 1MHz
Duty Cycle (Maximum) 48%
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating -40°C ~ 105°C
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Family Part Number UCC28C44
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1276336-UCC28C44D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC28C44D CAD Model

Description

Overview of Texas Instruments UCC28C44D

The UCC28C44D is a high-performance, BiCMOS off-line controller manufactured by Texas Instruments. This integrated circuit is specifically designed to provide efficient and reliable solutions for switch-mode power supplies. The device is suitable for a variety of applications, including offline flyback converters, forward converters, and boost converters used in consumer electronics, telecommunications, and industrial systems.

Key Features

  • BiCMOS Technology: The UCC28C44D leverages BiCMOS technology, which combines the advantages of both Bipolar and CMOS transistors to achieve high speed and low power consumption.
  • Programmable Switching Frequency: The device offers a programmable switching frequency ranging from 100 kHz to 1 MHz, allowing designers to optimize their power supply for efficiency or size.
  • Current-Mode Control: With current-mode control, the UCC28C44D provides excellent output voltage regulation, fast transient response, and inherent protection against overcurrent conditions.
  • Low Startup and Operating Current: The low startup current (typically 0.5 µA) and low operating current (typically 2.5 mA) minimize power losses and improve efficiency.
  • Trimmed Oscillator Discharge Current: The oscillator discharge current is trimmed to ensure precise duty cycle clamping, which is crucial for the protection and stability of the power supply.

Protection Features

  • Under-Voltage Lockout (UVLO): The UCC28C44D includes UVLO with hysteresis to ensure the controller starts up and shuts down at the correct voltage levels.
  • Overcurrent Protection: The device features peak current limit protection to safeguard the power supply and load from excessive current.
  • Automatic Restart: An onboard fault protection circuit triggers an auto-restart mode during fault conditions, enhancing the safety and reliability of the system.

Package and Availability

The Texas Instruments UCC28C44D is available in an 8-pin SOIC package, which is widely used and suitable for compact designs. The device is also characterized for operation from -40°C to 85°C, ensuring performance in a wide range of environmental conditions.

With its robust feature set and protection mechanisms, the UCC28C44D is an excellent choice for designers looking to create efficient, reliable, and compact power supply systems.

You May Also Be Interested in

Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Need more? Email Us
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
ON Semiconductor
IC / Regulator Output DC-DC Controller IC
Lowest to $0.0737
Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Need more? Email Us
Microchip Technology
VOLTAGE MODE PWMS, HIGH-RELIABIL
Lowest to $14.6160
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Analog Devices Inc.
IC REG BUCK DL CH FOR SOC CORES
Lowest to $10.8108

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1231 $56.1550
125+ $0.9215 $115.1875
190+ $0.8928 $169.6320
260+ $0.8640 $224.6400
340+ $0.8352 $283.9680
450+ $0.7487 $336.9150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess