EN
  • EN
  • DE

UCC35702DTR

Part No UCC35702DTR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Obsolete(EOL)
Output Type Transistor Driver
Purpose Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8.8 V to 15 V
Frequency - Switching 100kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync Yes
Control Features Current Limit, Frequency Control, Sequencing, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 1115941-UCC35702DTR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC35702DTR CAD Model

Description

Introducing the UCC35702DTR by Texas Instruments

The UCC35702DTR is a sophisticated gate driver IC designed by Texas Instruments, renowned for its commitment to innovation in the semiconductor industry. This particular gate driver is engineered to deliver high-performance solutions for a variety of power applications. It is especially suitable for driving power MOSFETs and IGBTs that operate at high switching frequencies.

Key Features

  • High Current Drive Capability: The UCC35702DTR offers robust output drive capability, which is crucial for fast switching of power devices to ensure minimal losses and improved efficiency.
  • Advanced Protection Features: It includes under-voltage lockout (UVLO) for both Vcc and Vbs, ensuring the device operates reliably only when the supply voltage is within an acceptable range. This helps to protect the power switches from operating under sub-optimal conditions.
  • Flexible Supply Voltage Range: The device can accommodate a wide range of supply voltages, which makes it versatile for various power management applications.
  • High-Speed Operation: With its ability to support high switching frequencies, the UCC35702DTR is ideal for applications requiring efficient power conversion and fast response times.

Applications

The UCC35702DTR is adept at handling demanding applications, including but not limited to:

  • DC/DC converters
  • Motor controllers
  • Power supplies for servers and telecom
  • Renewable energy systems

Product Packaging and Availability

This gate driver is available in a small-outline integrated circuit (SOIC) package, specifically the UCC35702DTR variant, which comes in a tape and reel format suitable for automated assembly processes. Its compact form factor and standardized packaging make it a convenient choice for mass production and integration into various electronic systems.

With Texas Instruments' reputation for quality and reliability, the UCC35702DTR gate driver is a component that offers both performance and peace of mind for designers and engineers looking to create efficient and robust power management systems.

You May Also Be Interested in

Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.4708 $50.8248
15+ $6.9504 $104.2560
23+ $6.7332 $154.8636
31+ $6.5160 $201.9960
40+ $6.2988 $251.9520
54+ $5.6472 $304.9488
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,520 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess