EN
  • EN
  • DE

UCC3803NG4

Part No UCC3803NG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description Low-Power BiCMOS Current-Mode PWM 8-PDIP 0 to 70
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package PDIP
Duty Cycle 100 %
Fall Time 44 ns
Frequency 1 MHz
Height 4.57 mm
Lead Free Yes
Length 9.81 mm
Max Duty Cycle 100 %
Max Frequency 1 MHz
Maximum Operating Temperature 70 °C
Max Supply Voltage 12 V
Min Operating Temperature 0 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 8
Output Current 1 A
Output Voltage 1 V
Radiation Hardening No
Rise Time 41 ns
RoHS Compliant
Switching Frequency 1 MHz
Topology Flyback, Boost
Weight 523.190449 mg
Width 6.35 mm
Win Source Part Number 1028682-UCC3803NG4
Categories PMIC - Voltage Regulators - Linear+Switching
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian UCC3803NG4 CAD Model

Description

The UCC3803NG4 from Texas Instruments is a versatile and efficient pulse-width modulation (PWM) controller that is part of TI's extensive range of power management solutions. This low-power, BiCMOS device is designed to implement current-mode control in a variety of power supply applications, making it an essential component for designers looking to optimize power efficiency and performance.

Key Features

  • Current-Mode Control: The UCC3803NG4 provides improved transient response and simplified loop compensation when compared to voltage-mode controllers.
  • Low Startup and Operating Current: This device features a low startup current of typically 0.5mA and an operating current of typically 2.5mA, which enhances the efficiency of the power supply.
  • Wide Supply Voltage Range: Operating with a supply voltage range of 8.5V to 16V, it is suitable for a variety of applications.
  • Trimmed Oscillator Discharge Current: The PWM controller includes a trimmed oscillator discharge current, which allows for accurate and reliable operation.
  • Automatic Feed-Forward Compensation: This feature ensures that line regulation is maintained across a wide input voltage range.
  • Programmable Maximum Duty Cycle: The UCC3803NG4 offers adjustable maximum duty cycles, providing design flexibility.

Applications

The UCC3803NG4 PWM controller is suitable for a broad range of applications, including:

  • DC-to-DC Converters
  • Off-Line Power Supplies
  • AC-to-DC Adapters
  • Telecommunication Power Supplies
  • Portable Electronic Devices

Product Specifications

Parameter Value Topology Boost, Buck, Flyback, Forward Control Method Current-Mode Switching Frequency Up to 1 MHz Operating Temperature -40°C to +85°C Package / Case 8-PDIP (0.300", 7.62mm)

For those looking to create compact, reliable, and high-performance power systems, the UCC3803NG4 PWM controller by Texas Instruments is an excellent choice that combines functionality with innovation.

You May Also Be Interested in

Analog Devices Inc.
IC REG FLYBACK 3.6A 8SOIC / Flyback Switching Regulator IC Positive or Negative, Isolation Capable 1 Output 3.6A 8-SOIC (0.154", 3.90mm Width) Exposed Pad
Lowest to $11.6418
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407
Texas Instruments
IC REG BUCK ADJ 500MA 16HTSSOP / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 500mA 16-PowerTSSOP (0.173", 4.40mm Width)
Lowest to $2.8512
Analog Devices Inc.
Dual 18A or Single 36A μModule (Power Module) Regulator with Digital Power System Management
Lowest to $83.5527
Texas Instruments
IC REG BCK BST 5V 2A 15VQFN / Buck-Boost Switching Regulator IC Positive Fixed 5V 1 Output 2A 15-PowerVFQFN
Lowest to $1.2649
Infineon Technologies
IC REG BUCK ADJ 30A 133BGA / Buck Switching Regulator IC Positive Adjustable 0.9V 1 Output 30A 133-BFBGA Power Module
Need more? Email Us
Monolithic Power Systems Inc.
IC REG DL BUCK/LINEAR SYNC 16QFN / PMIC - Voltage Regulators - Linear Switching 2 Output Step-Down (Buck) Synchronous (1), Linear (LDO) (1) 500kHz 16-QFN (3x3)
Lowest to $0.6260
Texas Instruments
AUTOMOTIVE 3-V TO 36-V, 3-A, LOW / Buck Switching Regulator IC Positive Adjustable 1V 1 Output 3A 14-VFQFN
Lowest to $4.2262
Richtek USA Inc.
IC REG BUCK PROG 5A 20WLCSP / Buck Switching Regulator IC Positive Programmable 0.6V 1 Output 5A 20-UFBGA, WLCSP
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess