EN
  • EN
  • DE

UCC3803PW

Part No UCC3803PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 8TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.6 V to 12 V
Frequency - Switching 31kHz
Duty Cycle (Max) 99%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-TSSOP
Win Source Part Number 143536-UCC3803PW
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Power Management, Industrial
Ultra Librarian 3D Model Ultra Librarian UCC3803PW CAD Model

Description

Overview of Texas Instruments UCC3803PW

The UCC3803PW from Texas Instruments is a low-power, biCMOS current-mode Pulse Width Modulation (PWM) controller. It is an integral component for power supply designers, offering a compact, efficient, and flexible solution for a wide range of power conversion applications. This device is particularly well-suited for off-line and DC-to-DC converter applications due to its range of features designed to enhance system performance and reliability.

Key Features

  • Current-Mode Control: This method provides inherent line feed-forward, cycle-by-cycle current limiting, and easier loop compensation compared to voltage-mode control.
  • Low Startup and Operating Current: The UCC3803PW consumes a low startup current of typically 0.5 mA and an operating current of typically 2.5 mA, which enhances the efficiency of the overall system.
  • Trimmed Oscillator Discharge Current: This feature helps in achieving consistent and reliable operation by providing accurate frequency control over temperature and power supply variations.
  • Automatic Feed-Forward Compensation: It improves the response to input voltage variations without the need for additional components or complex design considerations.
  • Pulse-by-Pulse Current Limiting: Protects the controller in the event of a short circuit or overload condition, enhancing system safety and longevity.
  • 100% Duty Cycle Low Dropout Operation: Enables the power supply to maintain output regulation even in low dropout conditions.
  • Under-Voltage Lockout (UVLO): Ensures that the device operates at the correct voltage levels, preventing malfunction or damage due to insufficient supply voltage.

Applications and Uses

The UCC3803PW's versatility makes it suitable for a variety of applications, including:

  • Switching power supplies
  • Power converters for personal computers
  • DC-DC modules
  • Offline power supplies
  • Battery-operated devices

Package and Quality

The UCC3803PW comes in a TSSOP-8 (Thin Shrink Small Outline Package) that is both space-saving and suitable for automated assembly processes. Texas Instruments ensures high standards of quality and reliability, making the UCC3803PW a trusted choice for engineers and designers in the industry.

For detailed specifications and application notes, designers are encouraged to consult the datasheet and technical documentation provided by Texas Instruments.

You May Also Be Interested in

Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20TSSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BST FLYBK CM 14SOIC
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Texas Instruments
IC REG CTRLR BUCK PMBUS 48VQFN
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2992 $50.5824
54+ $1.8866 $101.8764
83+ $1.8276 $151.6908
114+ $1.7687 $201.6318
147+ $1.7097 $251.3259
196+ $1.5328 $300.4288
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess