EN
  • EN
  • DE
  • IT

UCC38086P

Part No UCC38086P
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP / Current Mode PWM Controller 1A 50kHz to 1000kHz 8-Pin PDIP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 4.1 V ~ 15 V
Frequency - Switching 200kHz
Duty Cycle (Maximum) 49%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Frequency Control
Operating Temperature Range 0°C ~ 70°C (TA)
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 798726-UCC38086P
Popularity Medium
Supply and Demand Status Limited
Family Name UCC38086
Introduction Date January 01, 2005
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCC38086P CAD Model

Description

Overview of Texas Instruments UCC38086P

The UCC38086P is a versatile PWM (Pulse Width Modulation) controller integrated circuit manufactured by Texas Instruments, designed for a wide range of power supply applications. This component is part of the UCC3808x family, which is known for its low-power operation and high performance in switch mode power supplies.

Key Features

  • Programmable Switching Frequency: The UCC38086P allows for a programmable switching frequency up to 1MHz, providing flexibility for designers to optimize their power supply for efficiency or component size.
  • Advanced Current Mode Control: This feature provides improved transient response, simplifying loop compensation while maintaining stability across various conditions.
  • Low Startup and Operating Current: The device boasts a low startup current of typically 0.15µA and an operating current of typically 1.1mA, making it an energy-efficient choice for battery-operated devices.
  • Peak Current Limiting: Built-in peak current limiting protects the power supply components from overcurrent conditions, enhancing system reliability.
  • Synchronization Capability: The UCC38086P can be synchronized to an external clock, which is critical for noise-sensitive applications requiring precise frequency control.

Applications

The UCC38086P is suitable for a variety of applications that require efficient power conversion, including:

  • DC-DC converters
  • Offline power supplies
  • Telecommunication equipment
  • Portable and battery-powered devices
  • Industrial power systems

Package and Reliability

The device is offered in an 8-pin PDIP (Plastic Dual-In-Line Package), which is a common package type for through-hole mounting, ensuring compatibility with various PCB (Printed Circuit Board) designs. Texas Instruments is known for its commitment to quality, and the UCC38086P is designed to meet high standards of reliability and performance.

Conclusion

The Texas Instruments UCC38086P is a high-performance PWM controller that offers a mix of energy efficiency, flexibility, and reliability. Its advanced features and wide range of applications make it an excellent choice for designers looking to create compact and efficient power supply solutions.

You May Also Be Interested in

ON Semiconductor
SS SOT23 TUNE DIO SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.0551
Microchip Technology
CURRENT MODE PWMS, HIGH-RELIABIL
Need more? Email Us
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Lowest to $0.1398
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $3.6799
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.5821
Analog Devices Inc.
IC 40V BUCK BOOST CONTR 24TQFN
Lowest to $10.4978
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $9.6086
Richtek USA Inc.
IC REG CTRLR VID 1OUT WQFN-32 / Buck Regulator Positive Output Step-Down DC-DC Controller IC 32-WQFN (5x5)
Lowest to $1.7727

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5524 $53.2860
35+ $2.9148 $102.0180
54+ $2.8238 $152.4852
74+ $2.7327 $202.2198
95+ $2.6416 $250.9520
127+ $2.3683 $300.7741
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess