EN
  • EN
  • DE

UCC3809

Part No UCC3809
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Economy Primary Side Controller
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276451-UCC3809
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3809 CAD Model

Description

Product Overview: UCC3809 from Texas Instruments

The UCC3809 is a versatile and efficient power supply controller developed by Texas Instruments, designed to facilitate the creation of low-power, high-performance power supply systems. This advanced PWM (Pulse Width Modulation) controller is ideal for a wide range of applications, including but not limited to, switch-mode power supplies, DC-DC converters, and power conversion equipment.

Key Features

  • Programmable Switching Frequency: The UCC3809 allows users to set the switching frequency anywhere from 4 kHz to 1 MHz, providing flexibility to optimize for efficiency or component size depending on the application requirements.
  • Low Startup and Operating Current: With a startup current of less than 1 µA and an operating current of 1 mA, the UCC3809 ensures energy-efficient operation, making it suitable for battery-operated devices.
  • Voltage Feed-Forward Regulation: This feature offers enhanced response to input voltage variations, ensuring consistent output performance and improving the overall reliability of the power supply.
  • Current Mode Control: The UCC3809 employs current mode control which provides inherent protection against short circuits and overloads, enhancing the safety and durability of the end application.
  • Soft-Start Capability: To prevent inrush current at startup, the UCC3809 includes a soft-start function that gradually ramps up the output voltage, thereby extending the life of the power supply components.
  • Drive Capability: The device can directly drive a power MOSFET or IGBT, simplifying the design and reducing external component count.

Applications

The UCC3809 is suitable for a variety of applications, including:

  • AC-DC Converters
  • Offline Power Supplies
  • DC-DC Modules
  • Telecommunication Equipment
  • Portable Electronics
  • Industrial Power Systems

With its comprehensive feature set and the reputation of Texas Instruments for producing high-quality, reliable integrated circuits, the UCC3809 is an excellent choice for designers looking to create sophisticated power management solutions. Whether the focus is on achieving high efficiency, compact size, or robust performance, the UCC3809 is equipped to meet the diverse needs of modern electronic applications.

You May Also Be Interested in

NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Texas Instruments
HEX INVERTING BUFFERS
Need more? Email Us
Texas Instruments
3-V, 10-BIT, 21-MSPS, ENHANCED TIMING CONTROL CCD ANALOG FRONT END
Need more? Email Us
Texas Instruments
LOW POWER STEREO AUDIO CODEC FOR PORTABLE AUDIO/TELEPHONY
Lowest to $29.1915
Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
Xilinx Inc.
5V in-system programmable
Need more? Email Us
Xicor Inc.
Advanced 2-Wire Serial E 2 PROM with Block Lock TM Protection
Need more? Email Us
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.1579 $51.7896
57+ $1.7706 $100.9242
88+ $1.7153 $150.9464
121+ $1.6600 $200.8600
156+ $1.6046 $250.3176
209+ $1.4386 $300.6674
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,853 pieces
MOQ: 24 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess