EN
  • EN
  • DE
  • IT

UCC3813N-2

Part No UCC3813N-2
Manufacturer Texas Instruments
Catalog PMIC - AC DC Converters, Offline Switchers
Description IC REG CTRLR PWM CM 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Isolation Non-Isolated
Internal Switch(s) Yes
Topology Boost, Buck, Flyback, Forward
Voltage - Start Up 12.5V
Supply Voltage - Operating 8.3 V to 12 V
Duty Cycle 99%
Frequency - Switching 1MHz
Control Features Frequency Control
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package 8-PDIP
Mounting Through Hole
Win Source Part Number 048467-UCC3813N-2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3813N-2 CAD Model

Description

Product Overview: UCC3813N-2 by Texas Instruments

The UCC3813N-2 is a high-performance, low-power, BiCMOS pulse-width modulation (PWM) controller from Texas Instruments. It is designed for a wide range of power supply applications and is particularly well-suited for switched-mode power supplies (SMPS). This controller integrates a variety of features that enhance system reliability, efficiency, and performance.

Key Features

  • Operating Frequency: The UCC3813N-2 operates at a fixed frequency of 1MHz, which allows for smaller external components, resulting in a compact power supply design.
  • Voltage Range: It features an input voltage range from 10V to 30V, making it versatile for various applications.
  • Low Startup Current: The device has a startup current of typically 100µA, which helps in reducing standby power consumption.
  • Current Mode Control: With current mode control, the UCC3813N-2 provides excellent transient response and simplified loop compensation.
  • Drive Capability: It has the capability to drive a 1A peak current, ensuring that it can handle high-current gate drive requirements.
  • Protection Features: The device includes a range of protection features such as overcurrent protection, undervoltage lockout (UVLO), and thermal shutdown to safeguard the system under abnormal conditions.

Applications

The UCC3813N-2 is ideal for use in various applications including:

  • DC to DC Converters
  • Off-line Power Supplies
  • Telecommunication Equipment
  • Portable Electronics
  • Industrial Systems

Package and Quality

This PWM controller is offered in an 8-pin plastic DIP (PDIP) package, which is designed for through-hole mounting, providing ease of integration into various circuit designs. Texas Instruments' commitment to quality ensures that the UCC3813N-2 meets the stringent requirements of industrial and commercial applications.

With its robust feature set and flexible capabilities, the UCC3813N-2 from Texas Instruments stands out as a reliable choice for designers seeking to optimize their power management solutions.

You May Also Be Interested in

Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
Diodes Incorporated
IC REG CONTROLLER ACDC / Converter Offline Flyback Topology 8-SOIC
Lowest to $0.2044
Diodes Incorporated
IC OFFLINE SWITCH 8DIP
Lowest to $3.6531
Power Integrations
IC OFFLINE SWITCH MULT TOP 8SO
Lowest to $0.5988
Sanken
Converter Offline Flyback Topology 60kHz ~ 74kHz TO-220F-6L
Need more? Email Us
Texas Instruments
IC OFFLINE SW FULL-BRG 28TSSOP
Lowest to $9.4912
Power Integrations
Converter Offline Buck, Buck-Boost, Flyback Topology 66kHz SMD-8C
Lowest to $2.0563
Power Integrations
IC OFFLINE SWITCH FLYBACK 8SMD
Need more? Email Us
NXP / Nexperia
Converter Offline Flyback Topology 10kHz ~ 200kHz 14-SO
Lowest to $0.4618

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess