EN
  • EN
  • DE

UCC3813PWTR-5G4

Part No UCC3813PWTR-5G4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Low Power Economy BiCMOS Current Mode PWM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276477-UCC3813PWTR-5G4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3813PWTR-5G4 CAD Model

Description

Texas Instruments UCC3813PWTR-5G4 Low-Power BiCMOS Current-Mode PWM Controller

The UCC3813PWTR-5G4 is a versatile and robust low-power Pulse Width Modulation (PWM) controller from Texas Instruments, designed for efficient power supply operations. This advanced controller is part of the UCC3813x family and is particularly suitable for off-line and DC-to-DC converter applications requiring a wide range of input voltages and output power.

Featuring BiCMOS construction, the UCC3813PWTR-5G4 combines the low-power benefits of CMOS with the speed and precision of bipolar transistors. This hybrid technology ensures that the device offers both high performance and reliability, making it an excellent choice for demanding power management tasks. The PWM controller operates at a fixed frequency that is externally programmable, providing designers with flexibility to tailor the performance to specific application requirements.

With its integrated features, such as a trimmed oscillator for precise frequency control, a temperature-compensated reference, high current totem-pole output capable of driving a power MOSFET, and built-in soft-start functionality, the UCC3813PWTR-5G4 simplifies the design of power circuits while enhancing performance. It also includes protective features like overcurrent protection and an under-voltage lockout (UVLO) with hysteresis, ensuring the safety and longevity of the end application.

The device is available in a 14-pin TSSOP (Thin Shrink Small Outline Package) that is optimized for space-constrained applications. Its surface-mount package is suitable for automated assembly processes, and the device is designed to meet the stringent quality standards expected from Texas Instruments.

Whether used in power supplies for personal computers, telecom equipment, or portable devices, the UCC3813PWTR-5G4 is engineered to deliver stable and efficient power control. Its combination of advanced features, compact form factor, and ease of use makes it an ideal choice for engineers looking to create sophisticated power systems with confidence.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Texas Instruments
Need more? Email Us
Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess