EN
  • EN
  • DE

UCC384DP-ADJG4

Part No UCC384DP-ADJG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LDO NEG ADJ 0.5A 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Adjustable
Number of Regulators 1
Maximum Input Voltage -15V
Nominal Output Voltage (Min/Fixed) -1.25V
Maximum Output Voltage -15V
Dropout Voltage-Max 0.5V @ 500mA
Output Current 500mA
Operating Supply Current 350μA
Control Protection Features Over Temperature, Reverse Polarity, Short Circuit, Under Voltage Lockout (UVLO)
Temperature Range - Operating 0°C to 70°C
Regulator Topology Negative Adjustable
Output Voltage -1.25 V to -15 V
Voltage - Dropout (Typical) 0.25V @ 500mA
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 213694-UCC384DP-ADJG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC384DP-ADJG4 CAD Model

Description

The Texas Instruments UCC384DP-ADJG4 is a highly versatile, low dropout (LDO) voltage regulator designed to deliver performance with reliability for a wide range of applications. This adjustable regulator is part of the UCC384-x series, which are known for their low power consumption and precise voltage control.

The UCC384DP-ADJG4 stands out due to its adjustable output voltage feature, which allows users to set the output voltage they require by using external resistors. This adaptability makes it an ideal choice for applications that demand a custom voltage level. With an input voltage range from 4.5V to 5.5V, this LDO regulator provides a stable and precise output voltage that can be adjusted from 1.23V to 29V.

The device is housed in an 8-pin SOIC package, which ensures a compact footprint on the circuit board, making it suitable for space-constrained applications. Moreover, the UCC384DP-ADJG4 is capable of supplying up to 1A of output current, which is sufficient for powering a variety of low-power devices and integrated circuits.

One of the key features of the UCC384DP-ADJG4 is its excellent load and line regulation, which ensures that the output voltage remains stable under varying load conditions and input voltage fluctuations. This is crucial for maintaining the performance and longevity of sensitive electronic components.

Additionally, the UCC384DP-ADJG4 comes with built-in protection features such as thermal shutdown and current limiting, which safeguard the regulator and the overall system from damage due to overheating or excessive current draw. These safety features contribute to the device's reliability and are particularly important in mission-critical applications.

Overall, the Texas Instruments UCC384DP-ADJG4 is an excellent choice for designers seeking a dependable and flexible voltage regulation solution. Whether it's used in consumer electronics, industrial control systems, or portable devices, this LDO regulator provides the efficiency and precision required for optimum performance.

You May Also Be Interested in

Microchip Technology
IC REG LDO 3.3V 0.15A TSOT23-5
Need more? Email Us
Rohm Semiconductor
IC REG LINEAR 1.2V SSON004R1010 / Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SSON004R1010
Lowest to $0.5868
ON Semiconductor
300 mA, Low Dropout Voltage Regulator | IC REG LINEAR 2.5V 300MA DPAK
Lowest to $1.2657
Diodes Incorporated
IC REG LDO 2.5V 0.3A SOT23
Lowest to $0.0862
Microchip Technology
IC REG LDO 1.6V/3.3V 10MLF
Need more? Email Us
Linear Technology
IC REG LDO ADJ 0.15A 8SOIC
Need more? Email Us
Texas Instruments
IC REG LDO 3V 50MA 8SOIC
Need more? Email Us
Microchip Technology
IC REG LDO ADJ 3A TO220-5
Lowest to $3.2924
Texas Instruments
IC REG LDO ADJ 1A 8SON
Lowest to $0.8516

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.8628 $53.1768
14+ $7.2721 $101.8094
22+ $7.0448 $154.9856
30+ $6.8176 $204.5280
38+ $6.5903 $250.4314
51+ $5.9086 $301.3386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,050 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess