EN
  • EN
  • DE
  • IT

UCC38C45P

Part No UCC38C45P
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOPOLOGY 8DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 7.6 V to 18 V
Duty Cycle (Max) 49%
Synchronous Rectifier No
Clock Sync No
Control Features Frequency Control
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-PDIP
Win Source Part Number 1116101-UCC38C45P
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC38C45P CAD Model

Description

Product Overview: UCC38C45P by Texas Instruments

The UCC38C45P is a versatile and efficient pulse-width modulation (PWM) controller designed by Texas Instruments, a leader in semiconductor solutions. This integrated circuit is specifically engineered to cater to the demanding requirements of modern power supply units, providing precise control for switched-mode power supplies (SMPS). Its robust design and feature set make it an ideal choice for a wide range of applications, including computing systems, consumer electronics, and industrial equipment.

Key Features

  • High-Performance Operation: The UCC38C45P operates at a frequency of up to 1MHz, which allows for smaller external components, resulting in a more compact and efficient power supply design.
  • Enhanced Flexibility: With programmable soft start, shutdown, under-voltage lockout, and maximum duty cycle features, this controller can be tailored to specific application needs.
  • Advanced Protection: Built-in over-current protection helps to prevent damage to the power supply and the load in the event of a short circuit or overload condition.
  • Improved Efficiency: The device incorporates a totem-pole output stage that ensures high peak current drive capability, while minimizing driver cross-conduction loss, thus enhancing overall system efficiency.

Applications

The UCC38C45P is suitable for a variety of power conversion applications, including:

  • DC to DC Converters
  • Offline Power Supplies
  • Telecommunication Equipment
  • Industrial Power Systems

Quality and Reliability

As with all Texas Instruments products, the UCC38C45P is manufactured to the highest quality standards, ensuring reliability and performance in even the most challenging environments. The device is available in an 8-pin PDIP (Plastic Dual-In-Line Package), which is widely accepted for commercial and industrial electronic applications.

Technical Specifications

Parameter Value Operating Frequency Up to 1MHz Supply Voltage 10V to 20V Output Drive Capability Totem-pole Protection Features Over-current, UVLO Package Type 8-pin PDIP

For detailed technical specifications, application notes, and support documentation, visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

Renesas Electronics America
IC AMP CLASS / Regulator Output DC-DC Controller IC
Lowest to $5.4849
ON Semiconductor
IC REG CTRLR BOOST 8SOIC
Lowest to $1.9041
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
Analog Devices Inc.
IC REG BUCK ADJ 5A 20QFN
Lowest to $10.7616
Texas Instruments
AUTOMOTIVE, 80-V SYNCHRONOUS BUC
Lowest to $4.3827
Fairchild/ON Semiconductor
SWITCHING CONTROLLER / Buck Regulator Positive Output Step-Down DC-DC Controller IC 8-SOIC
Lowest to $13.9205
ON Semiconductor
PWM CURRENT-MODE CONTROLLER / Regulator Output DC-DC Controller IC
Lowest to $0.6520
Analog Devices Inc.
BUCK CONTROLLER WITH BYPASS MODE
Need more? Email Us
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess