EN
  • EN
  • DE

UCC3912DP

Part No UCC3912DP
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PROG POWER MANAGER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 3 V to 8 V
Current - Output (Max) 4A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Feature Pins CT, /FAULT, IMAX, /SHTDWN
Win Source Part Number 004736-UCC3912DP
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3912DP CAD Model

Description

The Texas Instruments UCC3912DP is a sophisticated hot swap controller designed to enable safe insertion and removal of circuit boards from live backplanes. This device is part of Texas Instruments' extensive portfolio of power management solutions, tailored to meet the demanding requirements of modern electronic systems.

Key Features

  • Voltage Range: The UCC3912DP operates over a wide voltage range, accommodating various system voltages and ensuring versatility across different applications.
  • Programmable Current Limit: Users can set the current limit threshold according to their specific needs, providing flexibility and protection tailored to the connected circuitry.
  • Under-Voltage Lockout (UVLO): This feature ensures that the controller remains off if the supply voltage is insufficient, thus safeguarding the device and the system.
  • Soft Start: The soft start mechanism prevents current spikes during the initial power-up phase, contributing to the longevity of the system and reducing stress on components.
  • Overcurrent Protection: In the event of an overcurrent condition, the UCC3912DP responds quickly to prevent damage to the board and other sensitive components.
  • Thermal Shutdown: The built-in thermal shutdown feature offers additional protection, disabling the output if the device temperature exceeds safe operating limits.

Applications

The UCC3912DP is ideal for a wide range of applications where hot swapping is necessary, including server backplanes, RAID systems, telecom equipment, and network switches. Its robust protection features make it particularly well-suited for systems that cannot afford downtime or data loss.

Package and Availability

The device is available in a 16-pin plastic DIP (DP) package, ensuring easy integration into a variety of circuit board layouts. For designers and engineers looking for a reliable hot swap controller, the UCC3912DP from Texas Instruments represents a balanced combination of performance, protection, and flexibility.

You May Also Be Interested in

Analog Devices Inc.
IC HOT SWAP CTRLR GP 38QFN
Lowest to $64.0299
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $11.7911
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $8.5745
Monolithic Power Systems Inc.
60V, 15A, 7M RDS(ON)HOT-SWAP INT
Lowest to $37.8359
Analog Devices Inc.
IC HOT SWAP CTRLR GP 16DFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Analog Devices Inc.
HIGHVOLTAGE, HIGHPOWER HOTSWAP C
Lowest to $85.0350
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess