EN
  • EN
  • DE

UCC3912DPG4

Part No UCC3912DPG4
Manufacturer Texas Instruments
Catalog PMIC - Hot Swap Controllers
Description IC PROG POWER MANAGER 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Hot Swap Controller
Number of Channels 1
Internal Switch(s) Yes
Applications General Purpose
Features Latched Fault, Thermal Limit
Programmable Features Current Limit, Fault Timeout
Supply Voltage - Operating 3 V to 8 V
Current - Output (Max) 4A
Temperature Range - Operating 0°C to 70°C
Operating Supply Current 1mA
Mounting SMD (SMT)
Case / Package 16-SOIC
Feature Pins CT, /FAULT, IMAX, /SHTDWN
Win Source Part Number 1116105-UCC3912DPG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3912DPG4 CAD Model

Description

The UCC3912DPG4 is a sophisticated integrated circuit designed by Texas Instruments, renowned for its high-quality electronic components. This device is part of a family of power management chips that are essential in controlling and maintaining the stability of power systems in various applications.

Key Features

  • Hot Swap Power Controller: The UCC3912DPG4 is primarily used as a hot swap power controller, allowing for the safe insertion and removal of circuit boards from live backplanes without causing any disruption or damage to the operating system.
  • Programmable Current Limit: It features a programmable current limit that provides protection against overcurrent conditions, ensuring the longevity and reliability of the electronic components it serves.
  • Voltage Range: This versatile device operates over a wide voltage range, accommodating various system requirements and enhancing its compatibility with different power architectures.
  • Charge Pump: The inclusion of a charge pump within the UCC3912DPG4 eliminates the need for external components, reducing the overall system complexity and board space requirement.
  • Under-Voltage Lockout (UVLO): It is equipped with an under-voltage lockout feature that prevents system operation under insufficient power conditions, which is critical for maintaining system integrity.

Applications

The UCC3912DPG4 is suitable for a wide range of applications, including but not limited to:

  • Server and Telecom Power Systems
  • Network Routers and Switches
  • Redundant Power Supplies
  • Industrial Systems

Package and Reliability

This device is available in a robust 8-pin SOIC package, ensuring a compact footprint while providing adequate thermal performance. Texas Instruments is known for its commitment to reliability, and the UCC3912DPG4 is no exception, undergoing rigorous testing to meet high industry standards.

Conclusion

The UCC3912DPG4 from Texas Instruments represents a reliable and efficient solution for power management challenges. Its integration of advanced features with a focus on safety and system protection makes it an ideal choice for engineers looking to enhance the performance and reliability of their power systems.

You May Also Be Interested in

Maxim Integrated
IC HOT SWAP CTRLR GP 20TSSOP
Need more? Email Us
Intersil
POWER SUPPLY SUPPORT CIRCUIT, AD
Need more? Email Us
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Need more? Email Us
Maxim Integrated
IC HOT SWAP CTRLR PCI EXP 36TQFN
Need more? Email Us
Maxim Integrated
IC HOT PLUG CTRLR PCI EXP 80TQFP
Need more? Email Us
Monolithic Power Systems Inc.
16V, 50A, 1M RDS(ON), HOT-SWAP I
Lowest to $4.7165
Monolithic Power Systems Inc.
IC HOT SWAP CTRLR GP 22QFN
Lowest to $1.4662
Maxim Integrated
IC HOT SWAP CTLR PWR SEQ 24QSOP
Need more? Email Us
Monolithic Power Systems Inc.
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess