EN
  • EN
  • DE

UCC39421PW

Part No UCC39421PW
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Multimode High Frequency PWM Controller | IC REG CTRLR MULT TOP 16TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Topology Boost, Flyback, SEPIC
Output Phases 1
Supply Voltage 1.8V ~ 8V
Switching Frequency 150kHz ~ 1.2MHz
Duty Cycle (Maximum) 88%
Synchronous Rectifier Yes
Clock Sync Yes
Control Features Enable, Frequency Control, Low Battery, Reset
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 16-TSSOP
Supplier Device Package 16-TSSOP
Family Part Number UCC39421
Manufacturer Pack Quantity 90
MSL Level 2 (1 Year)
Win Source Part Number 1276540-UCC39421PW
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC39421PW CAD Model

Description

The Texas Instruments UCC39421PW is a sophisticated power management integrated circuit (IC) designed to cater to a wide range of power supply applications. This versatile IC is part of the UCC39xxx family and is particularly suitable for isolated and non-isolated power systems that require efficient and reliable operation.

Key Features

  • Versatile Control Methods: The UCC39421PW supports various control methods, including peak current mode, average current mode, and voltage mode control, which allows designers to optimize performance for their specific application requirements.
  • Wide Operating Range: With an expansive input voltage range, this IC can accommodate a broad spectrum of power sources, making it ideal for diverse electrical environments and applications.
  • Integrated Protections: To ensure the longevity and safety of the power system, the UCC39421PW includes features such as overvoltage, overcurrent, and thermal shutdown protections.
  • Adjustable Switching Frequency: The IC allows for an adjustable switching frequency, providing flexibility in balancing efficiency and component size to meet various design constraints.
  • High-Efficiency Operation: Optimized for efficiency, the UCC39421PW helps to reduce power loss in the system, which can lead to lower operating temperatures and improved reliability.

Applications

The UCC39421PW is suitable for a myriad of applications including:

  • DC to DC Converters
  • AC to DC Power Supplies
  • Isolated and Non-Isolated Power Systems
  • Telecommunications Equipment
  • Industrial Control Systems

Package and Quality

Enclosed in a TSSOP (Thin Shrink Small Outline Package), the UCC39421PW is designed for surface mount technology, which is conducive to modern, compact PCB layouts. Additionally, Texas Instruments is known for its commitment to quality, ensuring that each IC is rigorously tested to meet stringent industry standards for performance and reliability.

Whether you are designing a power supply for industrial, telecommunications, or consumer electronics, the UCC39421PW from Texas Instruments offers a reliable and flexible solution that can be tailored to your specific power management needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.8486 $51.2748
43+ $2.3373 $100.5039
67+ $2.2643 $151.7081
92+ $2.1913 $201.5996
119+ $2.1182 $252.0658
158+ $1.8991 $300.0578
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,200 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess