EN
  • EN
  • DE

UCC3952DP-2

Part No UCC3952DP-2
Manufacturer Texas Instruments
Catalog PMIC - Battery Management
Description Enhanced Single Cell Lithium-Ion Battery Protection IC | ENHANCD SGL CELL LITH-ION 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Function Battery Protection
Battery Chemistry Lithium-Ion
Number of Cells 1
Fault Protection Over Current, Over Temperature, Over/Under Voltage, Short Circuit
Temperature Range - Operating -20°C ~ 70°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UCC3952-2
Manufacturer Pack Quantity 40
MSL Level 2 (1 Year)
Win Source Part Number 1276552-UCC3952DP-2
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCC3952DP-2 CAD Model

Description

The UCC3952DP-2 from Texas Instruments is a sophisticated integrated circuit designed for advanced battery management applications. This high-performance device is a part of the UCC395x family, which is well-known for providing reliable and efficient solutions for battery protection and management. The UCC3952DP-2 is tailored specifically for safeguarding Lithium-Ion and Lithium-Polymer battery packs, ensuring safe operation and prolonging their lifecycle.

Key Features:

  • Overcharge Protection: The IC closely monitors the cell voltage to prevent overcharging, which can lead to battery damage or potential safety hazards.
  • Over-Discharge Protection: It also protects the battery from being discharged below a critical threshold, preserving battery health and preventing deep discharge scenarios.
  • Short-Circuit Protection: In the event of a short circuit, the UCC3952DP-2 responds quickly to cut off the current, protecting the battery and the circuitry from damage.
  • Charge/Discharge Control: The device includes charge and discharge FET control functions, allowing for precise management of the battery's energy flow.
  • Cell Balancing: It supports cell balancing which ensures all cells within a battery pack charge and discharge evenly, maximizing performance and lifespan.
  • Temperature Monitoring: With built-in temperature monitoring, the IC can prevent charging or discharging under extreme temperature conditions, which might otherwise compromise battery safety and performance.

Applications:

The UCC3952DP-2 is versatile and can be used in a wide range of applications where battery safety and management are critical. This includes consumer electronics such as laptops and smartphones, medical devices, portable power tools, and electric vehicles.

Package and Availability:

The IC is available in a power-efficient 16-pin SOIC package, which is suitable for space-constrained applications. Texas Instruments' commitment to quality ensures that the UCC3952DP-2 provides a reliable solution for designers looking to integrate advanced battery management into their products. For ordering information and availability, interested parties should consult Texas Instruments' official website or authorized distributors.

You May Also Be Interested in

Injoinic Technology Co.,Ltd.
Battery Charging IC Lithium Battery QFN-40-EP(6x6)
Lowest to $0.5821
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5040
ETA Semiconductor Limited
Lithium Battery 1A SOT23-5 Battery Management RoHS
Lowest to $0.1027
Nordic Semiconductors
NPM1100 POWER MANAGEMENT IC
Lowest to $2.3326
Texas Instruments
BQ27Z558YPHR
Need more? Email Us
GREENMICRO (GMIC)
Lithium Battery 1A ESOP-8 Battery Management RoHS
Lowest to $0.0396
Texas Instruments
HIGH-SIDE PROTECTOR FOR SINGLE-C
Lowest to $0.5185
Analog Devices Inc.
LFCSP-48-EP(7x7) Battery Management RoHS
Lowest to $10.1866
Texas Instruments
IC BATT PROT LI-ION 3-5C 24TSSOP
Lowest to $1.9094

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess