EN
  • EN
  • DE
  • IT

UCC3961D

Part No UCC3961D
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR FWRD CONV 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Up/Step-Down
Topology Forward Converter
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 8 V to 19 V
Frequency - Switching 400kHz
Duty Cycle (Max) 72%
Synchronous Rectifier Yes
Clock Sync No
Control Features Enable, Frequency Control, Soft Start
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 043436-UCC3961D
Popularity Medium
Supply and Demand Status Limited
Quantity per package 50
Ultra Librarian 3D Model Ultra Librarian UCC3961D CAD Model

Description

Product Overview: UCC3961D from Texas Instruments

The UCC3961D is a sophisticated Power Supply Supervisory Circuit designed by the renowned electronics manufacturer, Texas Instruments. This integrated circuit (IC) is engineered to provide reliable monitoring and control of power supply systems, ensuring stable operation in a variety of applications.

Key Features

  • Voltage Supervision: The UCC3961D is adept at monitoring under-voltage and over-voltage conditions, ensuring that the power supply remains within the desired operational range.
  • Programmable Delay: It offers programmable delay times for undervoltage lockout (UVLO), allowing designers to tailor the response to specific system requirements.
  • Power Good Output: This feature provides a clear indication that the power supply is operating correctly, which is vital for systems that require a stable and reliable power source.
  • Reset Functionality: The IC includes a reset output that can be used to reset the system in the event of a power supply fault, enhancing system reliability.

Applications

The UCC3961D is versatile and can be used in a wide range of applications, including but not limited to:

  • Switching power supplies
  • DC-DC converters
  • Telecommunication equipment
  • Industrial systems
  • Computer systems

Technical Specifications

With its robust design, the UCC3961D is capable of operating over a broad temperature range, making it suitable for industrial environments. It comes in a compact package that is easy to integrate into various circuit designs.

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the UCC3961D is no exception. It is built to meet high standards, ensuring long-term reliability for critical applications where power supply stability is paramount.

Conclusion

In summary, the UCC3961D from Texas Instruments is an essential component for any design requiring precise power supply monitoring and control. Its combination of features, such as voltage supervision, programmable delay, power good output, and reset functionality, make it a valuable addition to a wide array of electronic systems. The IC's adaptability and Texas Instruments' reputation for quality make it a trustworthy and practical solution for power management challenges.

You May Also Be Interested in

Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.3603
Texas Instruments
DC-DC REGULATED PWR SUPPLY MOD / Regulator Output DC-DC Controller IC
Lowest to $80.5825
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8935
Texas Instruments
UC1525B REGULATING PULSE WIDTH M / Regulator Output DC-DC Controller IC
Lowest to $32.2580
Richtek USA Inc.
IC PWM CTRLR BUCK WQFN-24
Lowest to $0.7529
Analog Devices Inc.
IC REG CTRLR BUCK 12MSOP
Lowest to $46.2943
Nisshinbo Micro Devices Inc.
18.5V INPUT PWM/VFM STEP-DOWN DC
Lowest to $0.4760
Texas Instruments
UCC29900 INTEGRAL CYCLE CONTROLL / Regulator Output DC-DC Controller IC
Lowest to $4.1215
ON Semiconductor
SS SOT23 GP XSTR SPCL TR / Regulator Output DC-DC Controller IC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.4654 $58.9118
40+ $2.8435 $113.7400
61+ $2.7546 $168.0306
85+ $2.6657 $226.5845
109+ $2.5769 $280.8821
146+ $2.3103 $337.3038
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 23,000 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess