EN
  • EN
  • DE

UCC3975

Part No UCC3975
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description MULTI TOPOLOGY PIEZOELECTRIC TRANSFORMER CONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276569-UCC3975
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCC3975 CAD Model

Description

The UCC3975 from Texas Instruments is a state-of-the-art integrated circuit designed for advanced power management applications. This versatile component is an essential building block in the development of efficient and reliable power supplies, converters, and other power control systems.

As a member of Texas Instruments' power management IC portfolio, the UCC3975 is engineered to provide precise control and monitoring of power conversion processes. It is well-suited for a wide range of applications, including industrial systems, telecommunication equipment, and consumer electronics that require stable and efficient power regulation.

Key Features

  • High-Efficiency Operation: The UCC3975 is designed to maximize efficiency, reducing heat generation and power loss in systems where it is implemented.
  • Advanced Control Functions: It includes features such as under-voltage lockout, over-temperature protection, and programmable soft-start functionality to ensure smooth power-up sequences and safeguard against abnormal operating conditions.
  • Flexible Power Supply Options: This IC can accommodate a wide range of input voltages, making it adaptable to various power sources and system requirements.
  • Compact Design: The UCC3975 comes in a small form factor, which is ideal for space-constrained applications without compromising performance.
  • Robust Thermal Management: With its built-in thermal shutdown feature, the UCC3975 is capable of protecting itself and the surrounding components from overheating.

Applications

  • Switched Mode Power Supplies (SMPS)
  • DC to DC Converters
  • AC to DC Converters
  • LED Drivers
  • Charge Controllers for Battery Systems

The UCC3975 is a testament to Texas Instruments' commitment to providing innovative solutions for power management challenges. Its combination of efficiency, reliability, and versatility makes it an excellent choice for designers looking to enhance the performance of their power systems.

You May Also Be Interested in

Texas Instruments
Full Featured N+1 and ORing Power Rail Controller
Lowest to $2.3583
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
FAST-TRANSIENT-RESPONSE 750mA LOW-DROPOUT LINEAR REGULATORS
Lowest to $7.5672
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Stanford Microdevices
Low Noise pHEMT GaAs FET
Need more? Email Us
Texas Instruments
Single Ended Active Clamp/Reset PWM
Need more? Email Us
Wolfson Microelectronics plc
STEREO CODEC FOR PORTABLE AUDIO APPLICATIONS
Lowest to $28.1912

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess