EN
  • EN
  • DE

UCD3138ARGCR

Part No UCD3138ARGCR
Manufacturer Texas Instruments
Catalog PMIC - Power Supply Controllers, Monitors
Description IC DGTL PWR CTRLR 64VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Power Supply Controller Digital Power Controller 64-VQFN (9x9)
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 64-VFQFN Exposed Pad
Case / Package 64-VQFN (9x9)
Family Name UCD3138
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 901782-UCD3138ARGCR
Ultra Librarian 3D Model Ultra Librarian UCD3138ARGCR CAD Model

Description

The UCD3138ARGCR is a highly integrated, programmable digital power controller from Texas Instruments designed for a variety of power conversion applications. This advanced controller is built on a robust digital signal processing (DSP) core, which allows for high-speed processing of complex algorithms to control and monitor power supply systems.

Key Features

  • Advanced Control: The UCD3138ARGCR offers precise digital control with its 32-bit DSP core, ensuring accurate and efficient power management.
  • Programmability: With its fully programmable nature, users can customize control algorithms to fit specific application needs, providing flexibility and adaptability.
  • Multiple Operating Modes: It supports various modes of operation including voltage mode, current mode, and advanced non-linear control, giving designers the freedom to choose the best method for their system.
  • Integrated Features: The device integrates several features such as analog-to-digital converters (ADCs), comparators, and high-resolution PWM outputs, reducing the need for external components and simplifying design.
  • Communication Interfaces: It includes a serial peripheral interface (SPI) and an Inter-Integrated Circuit (I²C) interface for communication with external processors or other integrated circuits, facilitating system monitoring and control.
  • Protection Mechanisms: The UCD3138ARGCR provides comprehensive protection features, including overcurrent, overvoltage, undervoltage, and overtemperature protections, enhancing system reliability.

Applications

The versatility of the UCD3138ARGCR makes it suitable for a wide range of applications such as:

  • AC-DC power supplies
  • DC-DC converters
  • LED lighting systems
  • Telecommunications equipment
  • Server and data center power systems
  • Renewable energy systems, including solar inverters

Product Specifications

The UCD3138ARGCR is available in a 64-VQFN (RGC) package, offering a compact solution for space-constrained applications. Operating over an industrial temperature range, this device is designed for robustness and reliability in harsh environments.

With its advanced features and programmability, the UCD3138ARGCR from Texas Instruments provides designers with a powerful tool to create efficient, flexible, and reliable power management solutions for their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC CTLR SR SYNC RECT LLC 8SOIC
Lowest to $0.8882
Fairchild/ON Semiconductor
IC MONITOR PC PS OUTPUT 14-SOP
Lowest to $0.4897
ON Semiconductor
SECONDARY SIDE SYNCHRONOU
Lowest to $0.4833
Analog Devices Inc.
IC OVERVOLT PROT CTRLR
Lowest to $1.8719
Intersil
IC PWM TRIPLE POWER CTRLR 16SOIC
Lowest to $54.1279
Analog Devices Inc.
IC SEQUENCER/SUPERVISOR 48TQFP
Lowest to $26.1163
Intersil
IC PWR SUPPLY CONTROLLER 16SOIC
Lowest to $2.3250
STMicroelectronics
DIGITALLY PROGRAMMABLE SECONDARY HOUSEKEEPING CONTROLLER | IC CTRLR HOUSEKEEPING BCD 20SOIC
Need more? Email Us
Intersil
Lowest to $2.8378

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8346 $63.3384
8+ $12.9925 $103.9400
12+ $12.5865 $151.0380
17+ $12.1805 $207.0685
22+ $11.7745 $259.0390
29+ $10.5564 $306.1356
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,715 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess