EN
  • EN
  • DE

UCD8220QPWPRQ1

Part No UCD8220QPWPRQ1
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR MULT TOP 16HTSSOP  /  Full-Bridge, Half-Bridge, Push-Pull Regulator Positive, Isolation Capable Output Step-Up/Step-Down DC-DC Controller IC 16-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

ECCN EAR99
HTSUS 8542.39.0001
Standard Package 2,000
REACH Status REACH Unaffected
MSL Level 3 (168 Hours)
Supplier Device Package 16-HTSSOP
Package / Case 16-PowerTSSOP (0.173", 4.40mm Width)
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 125°C (TJ)
Control Features Current Limit
Clock Sync No
Synchronous Rectifier No
Frequency - Switching Up to 2MHz
Supply Voltage - Operating 4.5V ~ 15.5V
Output Phases 1
Number of Outputs 2
Topology Full-Bridge, Half-Bridge, Push-Pull
Output Configuration Positive, Isolation Capable
Function Step-Up/Step-Down
Output Type Transistor Driver
Package Tape & Reel
Series Automotive, AEC-Q100
Mfr Texas Instruments
Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Base Product Number UCD8220
Other Names TEXTISUCD8220QPWPRQ1,UCD8220QPWPRQ1-ND,296-52206-6,296-52206-1,2156-UCD8220QPWPRQ1,296-52206-2
Win Source Part Number 1102014-UCD8220QPWPRQ1
Ultra Librarian 3D Model Ultra Librarian UCD8220QPWPRQ1 CAD Model

Description

The UCD8220QPWPRQ1 is a state-of-the-art digital controller from Texas Instruments, designed for high-performance power conversion applications. This advanced controller is part of TI's extensive portfolio of power management solutions and is specifically engineered to meet the rigorous demands of automotive and industrial systems.

Key Features

  • Advanced Control: The UCD8220QPWPRQ1 offers precise digital control, enabling efficient management of power supply systems. Its digital architecture allows for programmable control loops and adaptive control algorithms, ensuring optimal performance under varying load conditions.
  • High Integration: This device integrates several functions into a single chip, reducing the need for external components and simplifying the design process. It includes features such as voltage monitoring, temperature sensing, and fault protection, which enhance the reliability and safety of the overall system.
  • Robust Communication: It supports PMBus and I2C communication protocols, allowing for easy interfacing with other devices and systems. This facilitates real-time monitoring and control of the power supply, enabling system diagnostics and reporting of critical information.
  • Automotive-Qualified: The UCD8220QPWPRQ1 is AEC-Q100 qualified, making it suitable for automotive applications that require high reliability and performance over a wide temperature range.
  • Flexibility: Its programmable nature enables customization for a wide range of applications, from power supplies in infotainment systems to advanced driver-assistance systems (ADAS).

Applications

The versatility of the UCD8220QPWPRQ1 makes it ideal for various applications, including:

  • Automotive power systems
  • Industrial power supplies
  • Telecommunications equipment
  • Server and networking infrastructure

Technical Specifications

With its advanced features and robust design, the UCD8220QPWPRQ1 ensures efficient and reliable operation. It operates over a wide input voltage range and is housed in a thermally enhanced package, ensuring sustained performance even in challenging environments.

For detailed technical specifications, application notes, and support documentation, please visit the Texas Instruments website or contact their support team.

You May Also Be Interested in

National Semiconductor (TI)
LM2647 DUAL SYNCHRONOUS BUCK REG
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8MSOP
Need more? Email Us
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Lowest to $3.1140
Renesas Electronics America
IC REG CTRLR BUCK PMBUS 44QFN
Need more? Email Us
Microchip Technology
IC REG CTRLR MULT TOPOLOGY 8DFN
Need more? Email Us
Texas Instruments
IC REG CTRLR BOOST/FLYBACK 8SOIC
Need more? Email Us
Renesas Electronics America
IC REG CTRLR MULT TOP 20SSOP
Need more? Email Us
Intersil
SWITCHING CONTROLLER
Need more? Email Us
Intersil
SWITCHING CONTROLLER, CURRENT/VO
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7566 $51.8094
22+ $4.7233 $103.9126
33+ $4.5757 $150.9981
46+ $4.4281 $203.6926
59+ $4.2805 $252.5495
79+ $3.8377 $303.1783
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess