EN
  • EN
  • DE

UCD90910RGCT

Part No UCD90910RGCT
Manufacturer Texas Instruments
Catalog PMIC - Supervisors
Description IC SEQUENCHER/MON 10CH 64VQFN / 10-Rail Sequencer and System Health Monitor With 10-Fan Control
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Type Sequencer
Number of Voltages Monitored 10
Output Open Drain, Push-Pull
Reset Timeout Adjustable/Selectable
Voltage - Threshold Adjustable/Selectable
Operating Temperature Range -40°C ~ 110°C (TA)
Mounting SMD
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-VQFN (9x9)
Win Source Part Number 798759-UCD90910RGCT
Popularity Medium
Supply and Demand Status Limited
Family Name UCD90910
Introduction Date February 01, 2010
ECCN EAR99
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian UCD90910RGCT CAD Model

Description

Introducing the Texas Instruments UCD90910RGCT

The Texas Instruments UCD90910RGCT is a highly sophisticated power management integrated circuit (PMIC) that is designed to cater to the needs of modern electronic systems. This advanced chip is part of Texas Instruments' UCD9xxx series, which is renowned for its precision in power sequencing and system control. The UCD90910RGCT is particularly suitable for complex multi-rail systems where sequencing, monitoring, and control are paramount for system stability and performance.

Key Features

  • Advanced Power Sequencing: The UCD90910RGCT allows for flexible and programmable power sequencing with up to 10 rails, ensuring that each power domain is activated or deactivated in the correct order for optimal system performance and reliability.
  • Highly Configurable: With Texas Instruments' Fusion Digital Power Designer software, users can easily configure the PMIC through a graphical user interface, tailoring the power management to specific system requirements.
  • Real-Time Monitoring: The device provides real-time monitoring of voltage, current, and temperature, enabling systems to react to any anomalies before they become critical issues.
  • Robust Fault Management: The UCD90910RGCT includes comprehensive fault management features with non-volatile fault recording, helping to enhance system reliability through immediate fault detection and response.
  • Communication Capabilities: Equipped with an I2C/SMBus/PMBus interface, the PMIC offers excellent communication and control capabilities, allowing for easy integration into system management buses.

Applications

The versatility of the UCD90910RGCT makes it an ideal choice for a wide range of applications, including:

  • Telecommunications equipment
  • Enterprise servers and storage systems
  • Industrial control systems
  • Networking infrastructure

With its robust set of features and the backing of Texas Instruments' expertise in power management solutions, the UCD90910RGCT stands out as a premier choice for engineers and system designers looking to optimize their power architectures for efficiency and reliability. Whether you're designing the next generation of telecom hardware or ensuring the stability of critical industrial controls, the UCD90910RGCT brings unparalleled control and peace of mind to your power management strategy.

You May Also Be Interested in

Sipex Corporation
IC SUPERVISOR MPU / Supervisor Channel
Lowest to $0.2788
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Lowest to $0.1640
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHANNEL SC82AB
Lowest to $0.2681
Micrel
IC SUPERVISOR DUAL LOW VOLTAGE
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC SUPERVISOR 1 CHAN SON1612-6 / Supervisor Push-Pull, Totem Pole 1 Channel SON1612-6
Lowest to $0.1051
Microchip Technology
MICROPROCESSOR SUPERVISORY CIRCU / Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC
Lowest to $0.8228
Maxim Integrated
IC SUPERVISOR MICROPROCES RESET / Supervisor Channel
Lowest to $25.8893
ON Semiconductor
IC SUPERVISOR PWR SUP SUPPORT / Supervisor Channel
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess