EN
  • EN
  • DE

UCD9224RGZR

Part No UCD9224RGZR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description Digital PWM System Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Output Type PWM Signal
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage 3 V ~ 3.6 V
Frequency - Switching 15.26kHz ~ 2MHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces I2C, PMBus, SMBus
Control Features Enable, Power Good, Reset, Sequencing, Tracking
Operating Temperature Range -40°C ~ 125°C (TJ)
Package 48-VFQFN Exposed Pad
Manufacturer Package 48-VQFN (7x7)
Win Source Part Number 1276640-UCD9224RGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name UCD9224
Introduction Date January 01, 2010
ECCN 3A991.a.2
Country of Origin Malaysia, Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian UCD9224RGZR CAD Model

Description

The UCD9224RGZR is a highly sophisticated digital pulse-width modulation (PWM) system controller designed by Texas Instruments, tailored to meet the demands of modern power supply units and applications requiring precise power management. This advanced controller integrates multiple features to optimize system performance, efficiency, and flexibility.

Key Features

  • Multi-Phase Control: Capable of controlling up to four phases, the UCD9224RGZR can be configured to work in single or multi-phase arrangements, providing versatility for different power requirements.
  • Advanced Digital Control: With its digital control loop and state-of-the-art technology, this controller offers improved response times and adaptability over traditional analog controllers.
  • Programmable Parameters: Users can program a wide range of parameters via the PMBus interface, allowing for tailored voltage, current limits, and switching frequencies to specific needs.
  • Fault Management: The device includes comprehensive fault detection and management capabilities, ensuring reliable operation and protection for the system under various conditions.
  • Non-Volatile Memory: On-chip non-volatile memory enables the storage of configurations and firmware, which can be updated through the serial interface for future enhancements.

Applications

The UCD9224RGZR is ideal for a wide range of applications, including:

  • Telecommunications Infrastructure
  • Networking Equipment
  • Servers and Data Centers
  • Industrial Systems
  • High-Performance Computing

Technical Specifications

The device comes in a VQFN (7x7) package and operates over a junction temperature range of -40°C to 125°C. It is designed for a power supply voltage of 4.5V to 5.5V and supports a variety of topologies, including synchronous buck, boost, and SEPIC.

Conclusion

The UCD9224RGZR from Texas Instruments represents a leap forward in digital power control, offering precision, adaptability, and robustness for complex power systems. Its comprehensive feature set and programmability make it an excellent choice for engineers looking to optimize their power solutions for performance and reliability.

You May Also Be Interested in

Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Texas Instruments
IC REG CTRLR BUCK 24TSSOP
Lowest to $5.2389
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3865 $50.3190
15+ $6.8813 $103.2195
23+ $6.6662 $153.3226
32+ $6.4512 $206.4384
41+ $6.2361 $255.6801
54+ $5.5910 $301.9140
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,615 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess