EN
  • EN
  • DE

UCD9224RGZT

Part No UCD9224RGZT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK PMBUS 48VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Output Type PWM Signal
Purpose Step-Down
Topology Buck
Number of Outputs 2
Output Phases 2
Supply Voltage - Operating 3 V to 3.6 V
Frequency - Switching 15.26kHz to 2MHz
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync Yes
Serial Interfaces I2C, PMBus, SMBus
Control Features Enable, Power Good, Reset, Sequencing, Tracking
Temperature Range - Operating -40°C to 125°C (TJ)
Case / Package 48-VQFN (7x7)
Win Source Part Number 1116201-UCD9224RGZT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian UCD9224RGZT CAD Model

Description

Texas Instruments UCD9224RGZT Digital Power Controller

The UCD9224RGZT from Texas Instruments is a state-of-the-art digital power controller designed to handle complex power supply systems with ease and precision. This multi-rail, multi-phase synchronous buck digital PWM controller is engineered for high-performance applications that demand reliable and efficient power management solutions.

This versatile component is an ideal choice for managing DC-to-DC power supplies in a variety of systems, including computing, telecommunications, and industrial platforms. The UCD9224RGZT is equipped with an array of features that enable precise control and monitoring of power supply parameters, ensuring optimal performance and system stability.

Main Features:

  • Integrated Digital Control: The device is built with advanced digital control loops for voltage and current, which provide superior transient response, power efficiency, and regulation accuracy compared to traditional analog solutions.
  • Flexibility: It supports up to four independent outputs or up to four phases in a single output configuration, giving designers flexibility in power design.
  • Programmability: With the PMBus interface, all parameters can be programmed and monitored via a serial bus, allowing for real-time adjustments and system diagnostics.
  • Non-Volatile Memory: Configurations can be saved in the onboard non-volatile memory, enabling the power supply to retain settings between power cycles.
  • Protection Features: The UCD9224RGZT includes a suite of protection features such as overcurrent, overvoltage, undervoltage, and overtemperature protection to safeguard the power system.

Technical Specifications:

  • Input Voltage Range: 4.5V to 5.5V
  • Output Voltage Range: Adjustable based on configuration
  • Switching Frequency: Programmable up to 2 MHz per phase
  • Package: 48-VQFN (RGZ)
  • Operating Temperature Range: -40°C to 85°C

The UCD9224RGZT is not just a power controller; it's a smart power management solution that brings digital precision to power supply design. Whether you're developing a server, a network router, or an industrial automation system, this Texas Instruments product will help you achieve a high level of power efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BOOST/SEPIC 24QFN
Lowest to $12.2727
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Rohm Semiconductor
IC REG CTRLR BUCK 20VQFN
Lowest to $1.5927
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Maxim Integrated
IC REG CTRLR BUCK 28TSSOP
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.3129 $58.1903
15+ $6.8209 $102.3135
23+ $6.6077 $151.9771
32+ $6.3946 $204.6272
41+ $6.1814 $253.4374
55+ $5.5420 $304.8100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,825 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess