EN
  • EN
  • DE

LP3853ESX-5.0

Part No LP3853ESX-5.0
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear
Description 3A Fast Response Ultra Low Dropout Linear Regulators | IC REG LIN 5V 3A DDPAK/TO263-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Status Obsolete
Output Type Fixed
Voltage - Input (Maximum) 7V
Min/Fixed Output Voltage 5V
Maximum Dropout Voltage 0.6V at 3A
Output Current 3A
Current - Quiescent (Iq) 4mA
Maximum Supply Current 10mA
PSRR 73dB ~ 57dB (120Hz)
Control Features Enable
Protection Features Over Current, Over Temperature, Short Circuit
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Supplier Device Package DDPAK/TO-263-5
Family Part Number LP3853
Manufacturer Pack Quantity 500
MSL Level 3 (168 Hours)
Win Source Part Number 1203310-LP3853ESX-5.0
Manufacturer Homepage www.national.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LP3853ESX-5.0 CAD Model

Description

The LP3853ESX-5.0 is a high-quality, low-dropout (LDO) voltage regulator from the reputable electronics manufacturer, Texas Instruments. This regulator is designed to deliver a fixed output of 5.0 volts with exceptional accuracy and stability, making it an ideal choice for a wide range of applications that require a reliable power source.

Key Features

  • Fixed Output Voltage: The device provides a steady 5.0V output, which is essential for powering sensitive electronics that require a constant voltage level.
  • High Current Capability: With an ability to supply up to 3A of output current, the LP3853ESX-5.0 can support high current demands, making it suitable for powering both small and large-scale circuits.
  • Low Dropout Voltage: The low dropout feature ensures efficient operation even when the input voltage is very close to the output voltage, reducing power loss and improving overall system efficiency.
  • Thermal and Overcurrent Protection: Built-in thermal shutdown and current limit features provide protection for the regulator and the system, enhancing reliability and safety during operation.
  • Adjustable Output: While the device typically provides a fixed 5.0V output, it also offers the flexibility to adjust the voltage as needed with external resistors.
  • Surface-Mount Package: The LP3853ESX-5.0 comes in a TO-263 surface-mount package, which is ideal for space-constrained applications and allows for efficient heat dissipation.

Applications

The versatility of the LP3853ESX-5.0 makes it suitable for a diverse array of applications, including:

  • Consumer Electronics
  • Telecommunications Equipment
  • Computer Systems and Peripherals
  • Industrial Control Systems
  • Automotive Electronics

With its robust design and reliable performance, the Texas Instruments LP3853ESX-5.0 is a go-to voltage regulator for engineers and designers looking to ensure a consistent power supply in their electronic products.

You May Also Be Interested in

ON Semiconductor
IC REG LINEAR 1.2V 500MA 6WDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-WDFN (2x2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR 0.8V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Need more? Email Us
Analog Devices Inc.
IC FILTER 30KHZ UNIV SWTCH 20DIP / Universal Switched Capacitor Filter IC Universal Switched Capacitor 4th Order 30kHz 20-PDIP
Lowest to $14.4729
ON Semiconductor
IC REG LINEAR 1.5V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
Renesas Electronics America
Linear Regulator Positive 5V 300mA 3-Pin TO-126
Need more? Email Us
Microchip Technology
Standard Regulator Pos 15V 2.4A 3-Pin(3+Tab) TO-257 Isolated
Need more? Email Us
ON Semiconductor
IC REG LINEAR 1.2V 500MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-XDFN (1.2x1.2)
Need more? Email Us
ON Semiconductor
IC REG LINEAR BUCK QFN / Linear Voltage Regulator IC Output
Need more? Email Us
Texas Instruments
IC REG LIN FIXED POS STNDRD REG / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-DSBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.3987 $50.3922
15+ $6.8913 $103.3695
23+ $6.6759 $153.5457
31+ $6.4606 $200.2786
41+ $6.2452 $256.0532
54+ $5.5992 $302.3568
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess