EN
  • EN
  • DE

UCD9244

Part No UCD9244
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description Digital PWM System Controller with 4-bit, 6-bit, or 8-bit VID Support
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1276642-UCD9244
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UCD9244 CAD Model

Description

The Texas Instruments UCD9244 is a sophisticated multi-rail, multi-phase synchronous buck digital power controller designed for precision, efficiency, and flexibility. This advanced product is tailored to meet the demanding power requirements of modern electronic systems found in data centers, telecommunications, and industrial applications.

Key Features

  • Digital Control: With a fully digital control loop, the UCD9244 provides precise power regulation and easy programmability, ensuring optimal performance for a variety of loads.
  • Multi-Phase Operation: The controller supports multi-phase operation, which can effectively reduce system power losses and improve thermal management by distributing the power load across multiple phases.
  • Configurability: Users can configure and monitor the UCD9244 through the PMBus interface, which offers a wide range of command options for customizing the power solution to specific needs.
  • Non-Volatile Memory: The device comes with onboard non-volatile memory (NVM), allowing users to save configurations and ensure consistent performance across power cycles.
  • Advanced Power Sequencing: The UCD9244's power sequencing capability ensures that multiple power rails are turned on and off in a controlled and timed sequence, which is critical for complex systems.
  • Fault Protection: Comprehensive fault protection features including overvoltage, undervoltage, overcurrent, and overtemperature protections safeguard the system from various fault conditions.

Applications

The UCD9244 is highly versatile and can be used in a range of applications, including but not limited to:

  • Server and telecom power supplies
  • FPGA, ASIC, and processor power
  • Industrial and networking equipment
  • Power supplies for memory, storage, and graphics cards

With its robust set of features and capabilities, the Texas Instruments UCD9244 digital power controller stands out as a leading solution for managing complex power systems with precision and reliability.

You May Also Be Interested in

NXP / Nexperia
IC MPU MPC83XX 400MHZ 620BGA
Need more? Email Us
Intel
IC FPGA 624 I/O 1020FBGA
Lowest to $422.9578
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Intel
IC FPGA 182 I/O 256FBGA
Lowest to $62.5624
Maxim Integrated
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $8.5447
Coilcraft
Lowest to $0.1042

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.7999 $52.1991
22+ $4.7589 $104.6958
33+ $4.6101 $152.1333
45+ $4.4614 $200.7630
58+ $4.3127 $250.1366
78+ $3.8666 $301.5948
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess